Flexbar Machine Corporation GAGE BLOCK SET-SQUARE-81 PCS-GRADE 3 12890

Description
81 PIECE SQUARE GAGE BLOCK SETS (Inch) Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available in 81 piece, Grade 3 Steel Sets: Constructed of the finest grade of high Carbon-Chrome steel, fully stress relieved, hardened to 65 RC, lapped and mirror polished to a very low microinch surface finish. Carbide Set: hardened to 70 RC. Low coefficient of thermal expansion. Carefully inspected for accurate size, parallelism and flatness. Standard industrial sizes, interchangeable with all accessories. Each set complete with deluxe fitted case and Certificate of Inspection traceable to the NIST.Calibrated and Certified to NIST Standards36 Piece and 81 Piece Square Gage Block Sets Available in Grade 2 and Grade 3Block Combination in 81 Piece Sets1 Block .050 10 Blocks .100-.1009 in .0001 steps 49 Blocks .101-.149 in .001 steps 17 Blocks .150-.950 in .50 steps 4 Blocks 1.000-4.000 in 1.000 steps Set No. 12890, 81 Piece Grade 3 Square Gage Block Set.
Description
81 PIECE SQUARE GAGE BLOCK SETS (Inch) Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available in 81 piece, Grade 3 Steel Sets: Constructed of the finest grade of high Carbon-Chrome steel, fully stress relieved, hardened to 65 RC, lapped and mirror polished to a very low microinch surface finish. Carbide Set: hardened to 70 RC. Low coefficient of thermal expansion. Carefully inspected for accurate size, parallelism and flatness. Standard industrial sizes, interchangeable with all accessories. Each set complete with deluxe fitted case and Certificate of Inspection traceable to the NIST.Calibrated and Certified to NIST Standards36 Piece and 81 Piece Square Gage Block Sets Available in Grade 2 and Grade 3Block Combination in 81 Piece Sets1 Block .050 10 Blocks .100-.1009 in .0001 steps 49 Blocks .101-.149 in .001 steps 17 Blocks .150-.950 in .50 steps 4 Blocks 1.000-4.000 in 1.000 steps Set No. 12890, 81 Piece Grade 3 Square Gage Block Set.

Suppliers

Company
Product
Description
Supplier Links
GAGE BLOCK SET-SQUARE-81 PCS-GRADE 3 - 12890 - Flexbar Machine Corporation
Islandia, NY, USA
GAGE BLOCK SET-SQUARE-81 PCS-GRADE 3
12890
GAGE BLOCK SET-SQUARE-81 PCS-GRADE 3 12890
81 PIECE SQUARE GAGE BLOCK SETS (Inch) Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available in 81 piece, Grade 3 Steel Sets: Constructed of the finest grade of high Carbon-Chrome steel, fully stress relieved, hardened to 65 RC, lapped and mirror polished to a very low microinch surface finish. Carbide Set: hardened to 70 RC. Low coefficient of thermal expansion. Carefully inspected for accurate size, parallelism and flatness. Standard industrial sizes, interchangeable with all accessories. Each set complete with deluxe fitted case and Certificate of Inspection traceable to the NIST.Calibrated and Certified to NIST Standards36 Piece and 81 Piece Square Gage Block Sets Available in Grade 2 and Grade 3Block Combination in 81 Piece Sets1 Block .050 10 Blocks .100-.1009 in .0001 steps 49 Blocks .101-.149 in .001 steps 17 Blocks .150-.950 in .50 steps 4 Blocks 1.000-4.000 in 1.000 steps Set No. 12890, 81 Piece Grade 3 Square Gage Block Set.

81 PIECE SQUARE GAGE BLOCK SETS (Inch)

Steel Rectangular Gage Block Sets:
Three different grade sets with accuracy at a very significant price savings.

Carbide Rectangular Gage Block Set:
Available in 81 piece, Grade 3

  • Steel Sets: Constructed of the finest grade of high Carbon-Chrome steel, fully stress relieved, hardened to 65 RC, lapped and mirror polished to a very low microinch surface finish. Carbide Set: hardened to 70 RC.
  • Low coefficient of thermal expansion.
  • Carefully inspected for accurate size, parallelism and flatness.
  • Standard industrial sizes, interchangeable with all accessories.
  • Each set complete with deluxe fitted case and Certificate of Inspection traceable to the NIST.Calibrated and Certified to NIST Standards36 Piece and 81 Piece Square Gage Block Sets
    Available in Grade 2 and Grade 3Block Combination in 81 Piece Sets1 Block .050
    10 Blocks .100-.1009 in .0001 steps
    49 Blocks .101-.149 in .001 steps
    17 Blocks .150-.950 in .50 steps
    4 Blocks 1.000-4.000 in 1.000 steps Set No. 12890, 81 Piece Grade 3 Square Gage Block Set.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 12890
Product Name GAGE BLOCK SET-SQUARE-81 PCS-GRADE 3
Gage / Instrument Type Gage Block
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 27MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
View Details
Premium Short Shank Inspection Balls - 29062 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 326924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details