Flexbar Machine Corporation V-BLOCKS,3 3/8" X 3 3/8" X 1 3/8",W/CLAMPS,BALL 16094

Description
BALL BEARING "V" BLOCK ...Overcomes Production or Set-Up Difficulties Inherent in Plain V-Blocks.Overcomes Geometric Limitations. ENABLES YOU TO INSPECT AND DETECT OUT-OF-ROUND CONDITIONS AND LOBES WITH NO DAMAGE TO PARTS AND NO DAMAGE TO BLOCKS SPECIAL FEATURES: Accuracy of Balls: 25 millionth of an inch sphericity on small and medium set. 50 millionths of an inch on large set. Overall accuracy of matched pairs +/-5 microns. Balls Rockwell C-62 - Surface finish 0.2 microinches. Calibrated balls are certified. Class 40 cast iron, used on base and housing, is heat stabilized and seasoned. Spacers are hardened through and precision ground by pairs. Pair of blocks assembled using metrology equipment.AVAILABLE IN 3 SIZES WITH RANGES OF: 3/64"-21/2"; 3/32"-5"; 3/16"-10" AND UP. SOLD IN MATCHED PAIRS COMPLETE WITH CLAMPS (for use when machining).SPECIAL FUNCTIONS: Balls undergo slight elastic deformation when parts are loaded on. Hence parts will not be damaged while being inspected or produced. Detection of lobes and superimposed lobes made easy. Easy readjustment of balls which provide new bearing points. Handles diameters up to 15 inches. Increased contact area due to special geometric spacing of balls in blocks. 8 contact points per pair of blocks share load distribution. Balls are self-aligning and hard wearing. 1 each precision spacer per block provides 2 different angles per pair. Simply turn each block 90-¦ and inspect component using both angles. Special inspection set ups using cylinder squares now possible.IMPORTANT NOTE: BALLS ARE FIXED IN BLOCKS AND ARE NOT DESIGNED TO ROTATE IN USE. Model No. 16094, V-Blocks, 3 3/8" X 3 3/8" X 1 3/8" Complete with clamps and test ball.
Description
BALL BEARING "V" BLOCK ...Overcomes Production or Set-Up Difficulties Inherent in Plain V-Blocks.Overcomes Geometric Limitations. ENABLES YOU TO INSPECT AND DETECT OUT-OF-ROUND CONDITIONS AND LOBES WITH NO DAMAGE TO PARTS AND NO DAMAGE TO BLOCKS SPECIAL FEATURES: Accuracy of Balls: 25 millionth of an inch sphericity on small and medium set. 50 millionths of an inch on large set. Overall accuracy of matched pairs +/-5 microns. Balls Rockwell C-62 - Surface finish 0.2 microinches. Calibrated balls are certified. Class 40 cast iron, used on base and housing, is heat stabilized and seasoned. Spacers are hardened through and precision ground by pairs. Pair of blocks assembled using metrology equipment.AVAILABLE IN 3 SIZES WITH RANGES OF: 3/64"-21/2"; 3/32"-5"; 3/16"-10" AND UP. SOLD IN MATCHED PAIRS COMPLETE WITH CLAMPS (for use when machining).SPECIAL FUNCTIONS: Balls undergo slight elastic deformation when parts are loaded on. Hence parts will not be damaged while being inspected or produced. Detection of lobes and superimposed lobes made easy. Easy readjustment of balls which provide new bearing points. Handles diameters up to 15 inches. Increased contact area due to special geometric spacing of balls in blocks. 8 contact points per pair of blocks share load distribution. Balls are self-aligning and hard wearing. 1 each precision spacer per block provides 2 different angles per pair. Simply turn each block 90-¦ and inspect component using both angles. Special inspection set ups using cylinder squares now possible.IMPORTANT NOTE: BALLS ARE FIXED IN BLOCKS AND ARE NOT DESIGNED TO ROTATE IN USE. Model No. 16094, V-Blocks, 3 3/8" X 3 3/8" X 1 3/8" Complete with clamps and test ball.

Suppliers

Company
Product
Description
Supplier Links
V-BLOCKS,3 3/8
Islandia, NY, USA
V-BLOCKS,3 3/8" X 3 3/8" X 1 3/8",W/CLAMPS,BALL
16094
V-BLOCKS,3 3/8" X 3 3/8" X 1 3/8",W/CLAMPS,BALL 16094
BALL BEARING "V" BLOCK ...Overcomes Production or Set-Up Difficulties Inherent in Plain V-Blocks.Overcomes Geometric Limitations. ENABLES YOU TO INSPECT AND DETECT OUT-OF-ROUND CONDITIONS AND LOBES WITH NO DAMAGE TO PARTS AND NO DAMAGE TO BLOCKS SPECIAL FEATURES: Accuracy of Balls: 25 millionth of an inch sphericity on small and medium set. 50 millionths of an inch on large set. Overall accuracy of matched pairs +/-5 microns. Balls Rockwell C-62 - Surface finish 0.2 microinches. Calibrated balls are certified. Class 40 cast iron, used on base and housing, is heat stabilized and seasoned. Spacers are hardened through and precision ground by pairs. Pair of blocks assembled using metrology equipment.AVAILABLE IN 3 SIZES WITH RANGES OF: 3/64"-21/2"; 3/32"-5"; 3/16"-10" AND UP. SOLD IN MATCHED PAIRS COMPLETE WITH CLAMPS (for use when machining).SPECIAL FUNCTIONS: Balls undergo slight elastic deformation when parts are loaded on. Hence parts will not be damaged while being inspected or produced. Detection of lobes and superimposed lobes made easy. Easy readjustment of balls which provide new bearing points. Handles diameters up to 15 inches. Increased contact area due to special geometric spacing of balls in blocks. 8 contact points per pair of blocks share load distribution. Balls are self-aligning and hard wearing. 1 each precision spacer per block provides 2 different angles per pair. Simply turn each block 90-¦ and inspect component using both angles. Special inspection set ups using cylinder squares now possible.IMPORTANT NOTE: BALLS ARE FIXED IN BLOCKS AND ARE NOT DESIGNED TO ROTATE IN USE. Model No. 16094, V-Blocks, 3 3/8" X 3 3/8" X 1 3/8" Complete with clamps and test ball.

BALL BEARING "V" BLOCK
...Overcomes Production or Set-Up Difficulties Inherent in Plain V-Blocks.Overcomes Geometric Limitations.

ENABLES YOU TO INSPECT AND DETECT OUT-OF-ROUND CONDITIONS AND LOBES WITH NO DAMAGE TO PARTS AND NO DAMAGE TO BLOCKS

SPECIAL FEATURES:

  • Accuracy of Balls: 25 millionth of an inch sphericity on small and medium set. 50 millionths of an inch on large set.
  • Overall accuracy of matched pairs +/-5 microns.
  • Balls Rockwell C-62 - Surface finish 0.2 microinches.
  • Calibrated balls are certified.
  • Class 40 cast iron, used on base and housing, is heat stabilized and seasoned.
  • Spacers are hardened through and precision ground by pairs.
  • Pair of blocks assembled using metrology equipment.AVAILABLE IN 3 SIZES WITH RANGES OF: 3/64"-21/2"; 3/32"-5"; 3/16"-10" AND UP. SOLD IN MATCHED PAIRS COMPLETE WITH CLAMPS (for use when machining).SPECIAL FUNCTIONS:
  • Balls undergo slight elastic deformation when parts are loaded on. Hence parts will not be damaged while being inspected or produced.
  • Detection of lobes and superimposed lobes made easy.
  • Easy readjustment of balls which provide new bearing points.
  • Handles diameters up to 15 inches.
  • Increased contact area due to special geometric spacing of balls in blocks.
  • 8 contact points per pair of blocks share load distribution.
  • Balls are self-aligning and hard wearing.
  • 1 each precision spacer per block provides 2 different angles per pair.
  • Simply turn each block 90-¦ and inspect component using both angles.
  • Special inspection set ups using cylinder squares now possible.IMPORTANT NOTE:
    BALLS ARE FIXED IN BLOCKS AND ARE NOT DESIGNED TO ROTATE IN USE. Model No. 16094, V-Blocks, 3 3/8" X 3 3/8" X 1 3/8" Complete with clamps and test ball.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 16094
Product Name V-BLOCKS,3 3/8" X 3 3/8" X 1 3/8",W/CLAMPS,BALL
Unlock Full Specs
to access all available technical data

Similar Products

Scanner - HydroFORM - Evident Scientific
Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Precision Slip Fit Inspection Balls - 29076 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 327129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 5.91 inch (150 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details