Flexbar Machine Corporation DIAL INDICATOR,0-1",.001" GRAD,MAG PLT,LUG AD 12002

Description
FLEXBAR PRECISION DIAL INDICATORS Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced. Inch and Metric Models Available. SPECIFICATIONS AND QUALITY FEATURES: Tolerance pointers standard Bearings made from special brass. Bezel clamp standard. Lug Back is integral with case. Constant measuring pressure return spring lever. Hardened and lapped pinions. Stainless steel hardened stem. Superfinished stainless steel rack spindle. Revolution counter on face. Rotatable Bezel with positive clamp for zero setting. Unbreakable crystal. All parts interchangeable. Totally enclosed case protects movement from dust and oil. Model No. 12002, Dial Indicator Graduations: .001" Range: 1" Dual Scale: 0-100 Diameter Stem: 3/8" Mounting: Magnetic Back Plate and Central Lug Adapter Plate
Description
FLEXBAR PRECISION DIAL INDICATORS Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced. Inch and Metric Models Available. SPECIFICATIONS AND QUALITY FEATURES: Tolerance pointers standard Bearings made from special brass. Bezel clamp standard. Lug Back is integral with case. Constant measuring pressure return spring lever. Hardened and lapped pinions. Stainless steel hardened stem. Superfinished stainless steel rack spindle. Revolution counter on face. Rotatable Bezel with positive clamp for zero setting. Unbreakable crystal. All parts interchangeable. Totally enclosed case protects movement from dust and oil. Model No. 12002, Dial Indicator Graduations: .001" Range: 1" Dual Scale: 0-100 Diameter Stem: 3/8" Mounting: Magnetic Back Plate and Central Lug Adapter Plate

Suppliers

Company
Product
Description
Supplier Links
DIAL INDICATOR,0-1
Islandia, NY, USA
DIAL INDICATOR,0-1",.001" GRAD,MAG PLT,LUG AD
12002
DIAL INDICATOR,0-1",.001" GRAD,MAG PLT,LUG AD 12002
FLEXBAR PRECISION DIAL INDICATORS Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced. Inch and Metric Models Available. SPECIFICATIONS AND QUALITY FEATURES: Tolerance pointers standard Bearings made from special brass. Bezel clamp standard. Lug Back is integral with case. Constant measuring pressure return spring lever. Hardened and lapped pinions. Stainless steel hardened stem. Superfinished stainless steel rack spindle. Revolution counter on face. Rotatable Bezel with positive clamp for zero setting. Unbreakable crystal. All parts interchangeable. Totally enclosed case protects movement from dust and oil. Model No. 12002, Dial Indicator Graduations: .001" Range: 1" Dual Scale: 0-100 Diameter Stem: 3/8" Mounting: Magnetic Back Plate and Central Lug Adapter Plate

FLEXBAR PRECISION DIAL INDICATORS

Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced.
Inch and Metric Models Available.

SPECIFICATIONS AND QUALITY FEATURES:

  • Tolerance pointers standard
  • Bearings made from special brass.
  • Bezel clamp standard.
  • Lug Back is integral with case.
  • Constant measuring pressure return spring lever.
  • Hardened and lapped pinions.
  • Stainless steel hardened stem.
  • Superfinished stainless steel rack spindle.
  • Revolution counter on face.
  • Rotatable Bezel with positive clamp for zero setting.
  • Unbreakable crystal.
  • All parts interchangeable.
  • Totally enclosed case protects movement from dust and oil. Model No. 12002, Dial Indicator
  • Graduations: .001"
  • Range: 1"
  • Dual Scale: 0-100
  • Diameter Stem: 3/8"
  • Mounting: Magnetic Back Plate and Central Lug Adapter Plate
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 12002
Product Name DIAL INDICATOR,0-1",.001" GRAD,MAG PLT,LUG AD
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 27MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
View Details
Precision Slip Fit Inspection Balls - 29076 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 2436620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details