Flexbar Machine Corporation CHAMFER GAGE,3-4" CAPACITY,90-127 DEG RANGE 16353

Description
FLEXBAR CHAMFER GAGE Instant measuring of chamfers and tapered hole diameters. Direct diameter reading to .001". - Metric units for reading to 0,01mm. Hardened and precision ground 3-blade steel plunger assures high accuracy and repeatability. No setting masters required - zero on surface plate - to reading on gage. Model No. 16353, Chamfer Gage, 3-4" Capacity, 90-127 Degree Range
Description
FLEXBAR CHAMFER GAGE Instant measuring of chamfers and tapered hole diameters. Direct diameter reading to .001". - Metric units for reading to 0,01mm. Hardened and precision ground 3-blade steel plunger assures high accuracy and repeatability. No setting masters required - zero on surface plate - to reading on gage. Model No. 16353, Chamfer Gage, 3-4" Capacity, 90-127 Degree Range

Suppliers

Company
Product
Description
Supplier Links
CHAMFER GAGE,3-4
Islandia, NY, USA
CHAMFER GAGE,3-4" CAPACITY,90-127 DEG RANGE
16353
CHAMFER GAGE,3-4" CAPACITY,90-127 DEG RANGE 16353
FLEXBAR CHAMFER GAGE Instant measuring of chamfers and tapered hole diameters. Direct diameter reading to .001". - Metric units for reading to 0,01mm. Hardened and precision ground 3-blade steel plunger assures high accuracy and repeatability. No setting masters required - zero on surface plate - to reading on gage. Model No. 16353, Chamfer Gage, 3-4" Capacity, 90-127 Degree Range

FLEXBAR CHAMFER GAGE

  • Instant measuring of chamfers and tapered hole diameters.
  • Direct diameter reading to .001". - Metric units for reading to 0,01mm.
  • Hardened and precision ground 3-blade steel plunger assures high accuracy and repeatability.
  • No setting masters required - zero on surface plate - to reading on gage. Model No. 16353, Chamfer Gage, 3-4" Capacity, 90-127 Degree Range
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 16353
Product Name CHAMFER GAGE,3-4" CAPACITY,90-127 DEG RANGE
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 35RDC - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0248 to 0.8976 inch (0.6300 to 22.8 mm)
View Details
Micrometers - 2614515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Range 23.62 inch (600 mm)
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details