Flexbar Machine Corporation Left Hand Basic Use Electronic Digital Caliper - 12"/300mm 15792-L

Description
Flexbar Basic Use Electronic Digital Caliper A Quality Instrument with the Basic Digital Functions at a SuperPrice! Features: Resolution: 0.0005"/0.01mm
Description
Flexbar Basic Use Electronic Digital Caliper A Quality Instrument with the Basic Digital Functions at a SuperPrice! Features: Resolution: 0.0005"/0.01mm

Suppliers

Company
Product
Description
Supplier Links
Left Hand Basic Use Electronic Digital Caliper - 12
Islandia, NY, USA
Left Hand Basic Use Electronic Digital Caliper - 12"/300mm
15792-L
Left Hand Basic Use Electronic Digital Caliper - 12"/300mm 15792-L
Flexbar Basic Use Electronic Digital Caliper A Quality Instrument with the Basic Digital Functions at a SuperPrice! Features: Resolution: 0.0005"/0.01mm

Flexbar Basic Use Electronic Digital Caliper

A Quality Instrument with the Basic Digital Functions at a SuperPrice!

Features:

  • Resolution: 0.0005"/0.01mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15792-L
Product Name Left Hand Basic Use Electronic Digital Caliper - 12"/300mm
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Plain Shank Fixture Balls - 29006 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 8412530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper
Minimum Graduation / Resolution 1.00E-3 inch (0.0254 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details