Flexbar Machine Corporation DIGI-MET DEPTH GAGE W/STEEL POINT 17458

Description
DIGI-MET Depth Gage with Steel Point For Small Hole Depth Measurement Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. DIGI-MET electronic functions. Designed for depth measurements or shoulders inside small bores or inside tire tread pattern. Base Width = 1.89". Stainless steel point, length - 1.0", dia. 0.79". Useful length: 1"/25mm. Includes Deluxe Wooden Case. Digi-Met Accessories Also Available.Model No. 17458, Depth Gage with Steel Point
Description
DIGI-MET Depth Gage with Steel Point For Small Hole Depth Measurement Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. DIGI-MET electronic functions. Designed for depth measurements or shoulders inside small bores or inside tire tread pattern. Base Width = 1.89". Stainless steel point, length - 1.0", dia. 0.79". Useful length: 1"/25mm. Includes Deluxe Wooden Case. Digi-Met Accessories Also Available.Model No. 17458, Depth Gage with Steel Point

Suppliers

Company
Product
Description
Supplier Links
DIGI-MET DEPTH GAGE W/STEEL POINT - 17458 - Flexbar Machine Corporation
Islandia, NY, USA
DIGI-MET DEPTH GAGE W/STEEL POINT
17458
DIGI-MET DEPTH GAGE W/STEEL POINT 17458
DIGI-MET Depth Gage with Steel Point For Small Hole Depth Measurement Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. DIGI-MET electronic functions. Designed for depth measurements or shoulders inside small bores or inside tire tread pattern. Base Width = 1.89". Stainless steel point, length - 1.0", dia. 0.79". Useful length: 1"/25mm. Includes Deluxe Wooden Case. Digi-Met Accessories Also Available.Model No. 17458, Depth Gage with Steel Point

DIGI-MET Depth Gage with Steel Point
For Small Hole Depth Measurement

Resolution: .0005"/.01mm.
Repeatability: 1 digit 10µm/.0005".
Precision made of stainless steel - measuring surfaces hardened and lapped.
DIGI-MET electronic functions.

Designed for depth measurements or shoulders inside small bores or inside tire tread pattern.
Base Width = 1.89".
Stainless steel point, length - 1.0", dia. 0.79".
Useful length: 1"/25mm.

  • Includes Deluxe Wooden Case.
  • Digi-Met Accessories Also Available.Model No. 17458, Depth Gage with Steel Point
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 17458
Product Name DIGI-MET DEPTH GAGE W/STEEL POINT
Gage / Instrument Type Depth Gage
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Bore Gauges - 327322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Bore Gage
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details