Flexbar Machine Corporation PRECISION DIAL CALIPER-0-150MM 16278-M

Description
FLEXBAR PRECISION DIAL CALIPERS Now Available in both Inch and Metric Models Features a thumbroll for rapid setting and easy adjustment. Smooth, precise feel and accuracy. Stainless Steel - Hardened and Precision Ground Throughout. Special Features: Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy-to-read graduations. Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life. Exclusive dual pinion drive mechanism reduces wear on rack and pinion. Adjustable dial reads directly to .001"/0.02mm. Features outside, inside and depth measurements. Beam is graduated in .10" increments for easy reference points. Self-contained movement eliminates gear misalignment. Hardened stainless steel throughout with measuring faces precision-ground and micro-lapped for exceptional accuracy. Knurled lock assures precise settings. Accuracy = .001"/0.02mm. Depth of jaws: Model No. 16226 = 1 3/16", 16287 = 1.6"; Model No. 16279 = 2". Extra length of jaws ensures squareness & perfect alignment. A raised bearing surface for sliding jaw eliminates wear & defacement of graduations on the beam. Price includes a fitted case. Inch Models Available in 4", 6", 8" and 12" Ranges. Metric Models Available in 150mm, 200mm and 300mm Ranges. Model No. 16278-M, Precision Dial Caliper. Range: 0-150mm Dial Grad.: 0.02mm
Description
FLEXBAR PRECISION DIAL CALIPERS Now Available in both Inch and Metric Models Features a thumbroll for rapid setting and easy adjustment. Smooth, precise feel and accuracy. Stainless Steel - Hardened and Precision Ground Throughout. Special Features: Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy-to-read graduations. Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life. Exclusive dual pinion drive mechanism reduces wear on rack and pinion. Adjustable dial reads directly to .001"/0.02mm. Features outside, inside and depth measurements. Beam is graduated in .10" increments for easy reference points. Self-contained movement eliminates gear misalignment. Hardened stainless steel throughout with measuring faces precision-ground and micro-lapped for exceptional accuracy. Knurled lock assures precise settings. Accuracy = .001"/0.02mm. Depth of jaws: Model No. 16226 = 1 3/16", 16287 = 1.6"; Model No. 16279 = 2". Extra length of jaws ensures squareness & perfect alignment. A raised bearing surface for sliding jaw eliminates wear & defacement of graduations on the beam. Price includes a fitted case. Inch Models Available in 4", 6", 8" and 12" Ranges. Metric Models Available in 150mm, 200mm and 300mm Ranges. Model No. 16278-M, Precision Dial Caliper. Range: 0-150mm Dial Grad.: 0.02mm

Suppliers

Company
Product
Description
Supplier Links
PRECISION DIAL CALIPER-0-150MM - 16278-M - Flexbar Machine Corporation
Islandia, NY, USA
PRECISION DIAL CALIPER-0-150MM
16278-M
PRECISION DIAL CALIPER-0-150MM 16278-M
FLEXBAR PRECISION DIAL CALIPERS Now Available in both Inch and Metric Models Features a thumbroll for rapid setting and easy adjustment. Smooth, precise feel and accuracy. Stainless Steel - Hardened and Precision Ground Throughout. Special Features: Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy-to-read graduations. Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life. Exclusive dual pinion drive mechanism reduces wear on rack and pinion. Adjustable dial reads directly to .001"/0.02mm. Features outside, inside and depth measurements. Beam is graduated in .10" increments for easy reference points. Self-contained movement eliminates gear misalignment. Hardened stainless steel throughout with measuring faces precision-ground and micro-lapped for exceptional accuracy. Knurled lock assures precise settings. Accuracy = .001"/0.02mm. Depth of jaws: Model No. 16226 = 1 3/16", 16287 = 1.6"; Model No. 16279 = 2". Extra length of jaws ensures squareness & perfect alignment. A raised bearing surface for sliding jaw eliminates wear & defacement of graduations on the beam. Price includes a fitted case. Inch Models Available in 4", 6", 8" and 12" Ranges. Metric Models Available in 150mm, 200mm and 300mm Ranges. Model No. 16278-M, Precision Dial Caliper. Range: 0-150mm Dial Grad.: 0.02mm

FLEXBAR PRECISION DIAL CALIPERS

Now Available in both Inch and Metric Models
Features a thumbroll for rapid setting and easy adjustment.

Smooth, precise feel and accuracy.
Stainless Steel - Hardened and Precision Ground Throughout.

Special Features:

  • Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy-to-read graduations.
  • Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life.
  • Exclusive dual pinion drive mechanism reduces wear on rack and pinion.
  • Adjustable dial reads directly to .001"/0.02mm.
  • Features outside, inside and depth measurements.
  • Beam is graduated in .10" increments for easy reference points.
  • Self-contained movement eliminates gear misalignment.
  • Hardened stainless steel throughout with measuring faces precision-ground and micro-lapped for exceptional accuracy.
  • Knurled lock assures precise settings.
  • Accuracy = .001"/0.02mm.
  • Depth of jaws: Model No. 16226 = 1 3/16", 16287 = 1.6"; Model No. 16279 = 2". Extra length of jaws ensures squareness & perfect alignment.
  • A raised bearing surface for sliding jaw eliminates wear & defacement of graduations on the beam.
  • Price includes a fitted case. Inch Models Available in 4", 6", 8" and 12" Ranges.
    Metric Models Available in 150mm, 200mm and 300mm Ranges. Model No. 16278-M, Precision Dial Caliper.
  • Range: 0-150mm
  • Dial Grad.: 0.02mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 16278-M
Product Name PRECISION DIAL CALIPER-0-150MM
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Scanner - HydroFORM - Evident Scientific
Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
One Piece Inspection Balls with Shoulder - 29045 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thickness Gauges - 330891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0394 inch (1 mm)
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details