Flexbar Machine Corporation PRECISION DIAL CALIPER-0-12" 16329

Description
FLEXBAR PRECISION DIAL CALIPERS Now Available in both Inch and Metric Models Features a thumbroll for rapid setting and easy adjustment. Smooth, precise feel and accuracy. Stainless Steel - Hardened and Precision Ground Throughout. Special Features: Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy- to-read graduations. Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life. Exclusive dual pinion drive mechanism reduces wear on rack and pinion. Adjustable dial reads directly to .001"/0.02mm. Features outside, inside and depth measure- ments. Beam is graduated in .10" increments for easy reference points. Self-contained movement eliminates gear misalignment. Hardened stainless steel throughout with measuring faces precision-ground and micro-lapped for exceptional accuracy. Knurled lock assures precise settings. Accuracy = .001"/0.02mm. Depth of jaws: Model No. 16226 = 1 3/16", 16287 = 1.6"; Model No. 16279 = 2". Extra length of jaws ensures squareness & perfect alignment. A raised bearing surface for sliding jaw eliminates wear & defacement of graduations on the beam. Price includes a fitted case. Inch Models Available in 4", 6", 8" and 12" Ranges. Metric Models Available in 150mm, 200mm and 300mm Ranges. Model No. 16329, Precision Dial Caliper. Range: 0-12" Dial Grad.: .001"
Description
FLEXBAR PRECISION DIAL CALIPERS Now Available in both Inch and Metric Models Features a thumbroll for rapid setting and easy adjustment. Smooth, precise feel and accuracy. Stainless Steel - Hardened and Precision Ground Throughout. Special Features: Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy- to-read graduations. Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life. Exclusive dual pinion drive mechanism reduces wear on rack and pinion. Adjustable dial reads directly to .001"/0.02mm. Features outside, inside and depth measure- ments. Beam is graduated in .10" increments for easy reference points. Self-contained movement eliminates gear misalignment. Hardened stainless steel throughout with measuring faces precision-ground and micro-lapped for exceptional accuracy. Knurled lock assures precise settings. Accuracy = .001"/0.02mm. Depth of jaws: Model No. 16226 = 1 3/16", 16287 = 1.6"; Model No. 16279 = 2". Extra length of jaws ensures squareness & perfect alignment. A raised bearing surface for sliding jaw eliminates wear & defacement of graduations on the beam. Price includes a fitted case. Inch Models Available in 4", 6", 8" and 12" Ranges. Metric Models Available in 150mm, 200mm and 300mm Ranges. Model No. 16329, Precision Dial Caliper. Range: 0-12" Dial Grad.: .001"

Suppliers

Company
Product
Description
Supplier Links
PRECISION DIAL CALIPER-0-12
Islandia, NY, USA
PRECISION DIAL CALIPER-0-12"
16329
PRECISION DIAL CALIPER-0-12" 16329
FLEXBAR PRECISION DIAL CALIPERS Now Available in both Inch and Metric Models Features a thumbroll for rapid setting and easy adjustment. Smooth, precise feel and accuracy. Stainless Steel - Hardened and Precision Ground Throughout. Special Features: Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy- to-read graduations. Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life. Exclusive dual pinion drive mechanism reduces wear on rack and pinion. Adjustable dial reads directly to .001"/0.02mm. Features outside, inside and depth measure- ments. Beam is graduated in .10" increments for easy reference points. Self-contained movement eliminates gear misalignment. Hardened stainless steel throughout with measuring faces precision-ground and micro-lapped for exceptional accuracy. Knurled lock assures precise settings. Accuracy = .001"/0.02mm. Depth of jaws: Model No. 16226 = 1 3/16", 16287 = 1.6"; Model No. 16279 = 2". Extra length of jaws ensures squareness & perfect alignment. A raised bearing surface for sliding jaw eliminates wear & defacement of graduations on the beam. Price includes a fitted case. Inch Models Available in 4", 6", 8" and 12" Ranges. Metric Models Available in 150mm, 200mm and 300mm Ranges. Model No. 16329, Precision Dial Caliper. Range: 0-12" Dial Grad.: .001"

FLEXBAR PRECISION DIAL CALIPERS

Now Available in both Inch and Metric Models
Features a thumbroll for rapid setting and easy adjustment.

Smooth, precise feel and accuracy.
Stainless Steel - Hardened and Precision Ground Throughout.

Special Features:

  • Dial hand completes one revolution per each .100"; large dial means wider-spaced, easy- to-read graduations.
  • Inverted covered rack helps prevent excess dirt accumulation in rack gear teeth to ensure long caliper life.
  • Exclusive dual pinion drive mechanism reduces wear on rack and pinion.
  • Adjustable dial reads directly to .001"/0.02mm.
  • Features outside, inside and depth measure- ments.
  • Beam is graduated in .10" increments for easy reference points.
  • Self-contained movement eliminates gear misalignment.
  • Hardened stainless steel throughout with measuring faces precision-ground and micro-lapped for exceptional accuracy.
  • Knurled lock assures precise settings.
  • Accuracy = .001"/0.02mm.
  • Depth of jaws: Model No. 16226 = 1 3/16", 16287 = 1.6"; Model No. 16279 = 2". Extra length of jaws ensures squareness & perfect alignment.
  • A raised bearing surface for sliding jaw eliminates wear & defacement of graduations on the beam.
  • Price includes a fitted case. Inch Models Available in 4", 6", 8" and 12" Ranges.
    Metric Models Available in 150mm, 200mm and 300mm Ranges. Model No. 16329, Precision Dial Caliper.
  • Range: 0-12"
  • Dial Grad.: .001"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 16329
Product Name PRECISION DIAL CALIPER-0-12"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 327259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Dial / Analog / Direct Reading
Minimum Graduation / Resolution 7.87E-4 inch (0.0200 mm)
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Length Measuring System - Labmicrometer™,; LM1600 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Caliper; Depth Gage (optional feature); Gage Block; Gage Block, Master, or Setting Gage; Gaging System or Station; Indicator / Comparator; Micrometer; Pin or Plug Gage; Snap Gage; Length
View Details