Flexbar Machine Corporation LONG REACH INDICATOR STAND W/ MAG BASE 18054-MAG

Description
HEAVY-DUTY LONG-REACH MAG-BASED INDICATOR STAND Over 4 Feet Total Reach! Features Heavy-Duty Swivel Clamps Long-Reach Indicator Stand Dimensions: Total Reach: 48". Main Post: 3/4" diameter x 12" long. 2nd Post: 1/2" diameter x 15" long. 3rd Post: 1/2" diameter x 15" long. 4th Post (includes fine adjustor and indicator holder): 7/16" diameter x 6" long.2 MODELS: ON FLANGE OR HEAVY POWERFUL MAGNETIC BASE Model No. 18054-MAG, Long Reach Indicator Stand with Mag. Base.
Description
HEAVY-DUTY LONG-REACH MAG-BASED INDICATOR STAND Over 4 Feet Total Reach! Features Heavy-Duty Swivel Clamps Long-Reach Indicator Stand Dimensions: Total Reach: 48". Main Post: 3/4" diameter x 12" long. 2nd Post: 1/2" diameter x 15" long. 3rd Post: 1/2" diameter x 15" long. 4th Post (includes fine adjustor and indicator holder): 7/16" diameter x 6" long.2 MODELS: ON FLANGE OR HEAVY POWERFUL MAGNETIC BASE Model No. 18054-MAG, Long Reach Indicator Stand with Mag. Base.

Suppliers

Company
Product
Description
Supplier Links
LONG REACH INDICATOR STAND W/ MAG BASE - 18054-MAG - Flexbar Machine Corporation
Islandia, NY, USA
LONG REACH INDICATOR STAND W/ MAG BASE
18054-MAG
LONG REACH INDICATOR STAND W/ MAG BASE 18054-MAG
HEAVY-DUTY LONG-REACH MAG-BASED INDICATOR STAND Over 4 Feet Total Reach! Features Heavy-Duty Swivel Clamps Long-Reach Indicator Stand Dimensions: Total Reach: 48". Main Post: 3/4" diameter x 12" long. 2nd Post: 1/2" diameter x 15" long. 3rd Post: 1/2" diameter x 15" long. 4th Post (includes fine adjustor and indicator holder): 7/16" diameter x 6" long.2 MODELS: ON FLANGE OR HEAVY POWERFUL MAGNETIC BASE Model No. 18054-MAG, Long Reach Indicator Stand with Mag. Base.

HEAVY-DUTY LONG-REACH MAG-BASED INDICATOR STAND

Over 4 Feet Total Reach!
Features Heavy-Duty Swivel Clamps

Long-Reach Indicator Stand Dimensions:

  • Total Reach: 48".
  • Main Post: 3/4" diameter x 12" long.
  • 2nd Post: 1/2" diameter x 15" long.
  • 3rd Post: 1/2" diameter x 15" long.
  • 4th Post (includes fine adjustor and indicator holder): 7/16" diameter x 6" long.2 MODELS: ON FLANGE OR HEAVY POWERFUL MAGNETIC BASE Model No. 18054-MAG, Long Reach Indicator Stand with Mag. Base.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18054-MAG
Product Name LONG REACH INDICATOR STAND W/ MAG BASE
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
One Piece Inspection Balls with Shoulder - 29042 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thickness Gauges - 330891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0394 inch (1 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details