Flexbar Machine Corporation Datasheets for Levels
Levels are mechanical or electronic tools that measure the inclination of a surface relative to the earth's surface. Levels vary from simple mechanical devices to complex electronic sensors that digitally readout angular level values.
Levels: Learn more
| Product Name | Notes |
|---|---|
| ELECTRONIC DIGITAL LEVELS 3 Models Available: Standard Resolution (0.1 Degrees) and SPC Output High Resolution (0.01 Degrees) Made in U.S.A. PRO 360 DIGITAL LEVEL MAIN FEATURES: The PRO 360 is... | |
| ELECTRONIC DIGITAL LEVELS 3 Models Available: Standard Resolution (0.1 Degrees) and SPC Output High Resolution (0.01 Degrees) MADE IN U.S.A. PRO 3600 DIGITAL LEVEL with 0.01° Resolution and SPC output... | |
| FLEXBAR HIGH PRECISION SPIRIT LEVELS Manufactured in Italy to DIN877 Standards INSPECTION BLOCK LEVELS 2 adjustable vials. Surface lapped and hardened. Maximum clarity of bubble and shock resistant. Flat base... | |
| MAGNETIC INSPECTION LEVEL FOR CHECKING PLANARITY ON HORIZONTAL AND VERTICAL SURFACES Magnetic vertical side and flat base with V-groove for use on rounded surfaces or shafts. Sensitivity: .0005"/10" (0,05mm/m).* Length... |