Flexbar Machine Corporation FLEXBAR ECONO-LINE ELECTRONIC DIGITAL CALIPERS 15792

Description
Flexbar Econo-Line Electronic Digital Calipers A Quality Instrument with the Basic Digital Functions at a Super Price! Resolution: 0.0005"/0.01mm Max. Measuring Speed 1.5m/s; 60"/s Repeatability: 0.0005"/0.01mm Zero Setting function Data Serial Output On/Off Button Inch/Metric Conversion Use on 1.55V (SR44W) battery Includes Hard Plastic Fitted Case Inside, outside, depth & step measuringModel No. 15792, 12"/300mm Econo-Line Electronic Digital Caliper
Description
Flexbar Econo-Line Electronic Digital Calipers A Quality Instrument with the Basic Digital Functions at a Super Price! Resolution: 0.0005"/0.01mm Max. Measuring Speed 1.5m/s; 60"/s Repeatability: 0.0005"/0.01mm Zero Setting function Data Serial Output On/Off Button Inch/Metric Conversion Use on 1.55V (SR44W) battery Includes Hard Plastic Fitted Case Inside, outside, depth & step measuringModel No. 15792, 12"/300mm Econo-Line Electronic Digital Caliper

Suppliers

Company
Product
Description
Supplier Links
FLEXBAR ECONO-LINE ELECTRONIC DIGITAL CALIPERS - 15792 - Flexbar Machine Corporation
Islandia, NY, USA
FLEXBAR ECONO-LINE ELECTRONIC DIGITAL CALIPERS
15792
FLEXBAR ECONO-LINE ELECTRONIC DIGITAL CALIPERS 15792
Flexbar Econo-Line Electronic Digital Calipers A Quality Instrument with the Basic Digital Functions at a Super Price! Resolution: 0.0005"/0.01mm Max. Measuring Speed 1.5m/s; 60"/s Repeatability: 0.0005"/0.01mm Zero Setting function Data Serial Output On/Off Button Inch/Metric Conversion Use on 1.55V (SR44W) battery Includes Hard Plastic Fitted Case Inside, outside, depth & step measuringModel No. 15792, 12"/300mm Econo-Line Electronic Digital Caliper

Flexbar Econo-Line Electronic Digital Calipers

A Quality Instrument with the Basic Digital Functions at a Super Price!

  • Resolution: 0.0005"/0.01mm
  • Max. Measuring Speed 1.5m/s; 60"/s
  • Repeatability: 0.0005"/0.01mm
  • Zero Setting function
  • Data Serial Output
  • On/Off Button
  • Inch/Metric Conversion
  • Use on 1.55V (SR44W) battery
  • Includes Hard Plastic Fitted Case
  • Inside, outside, depth & step measuringModel No. 15792, 12"/300mm Econo-Line Electronic Digital Caliper
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15792
Product Name FLEXBAR ECONO-LINE ELECTRONIC DIGITAL CALIPERS
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Thickness Gauge - PCE-CT 65 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details