Flexbar Machine Corporation TEST INDICATOR HOLDING BAR 18231

Description
DIGITAL-DIAL HEIGHT GAGES Combines a Large .100" Revolution Dial Indicator with a Dual Digital Counter for Fast and Easy, Error-Free Reading. Main Features: Double digital counter for convenient up and down readings in .100" increments. Two independent floating zero adjustment buttons. 2 3/16" dia. dial with wide spread .001" graduation, .100" per revolution. Continuous dial with secondary numbers for reverse reading. Large feed wheel for fast course movement and fine adjustment. Positive carriage lock. Cylindrical dual beam construction for maximum stability. Wear resistant chrome plated beams. Heavy base with hardened, ground and lapped bottom surface. Carbide tipped off-set scriber to cover entire range from bottom surface. Scriber clamp also accepts 1/4" rectangular indicator holder. (Model No. 12937) Furnished in molded styrofoam shipping container.12", 18" and 24" Models Available - .001" ReadingModel No. 18231, Combination Test Indicator Holding Bar with Dovetail Clamp and Dial Indicator Holder.
Description
DIGITAL-DIAL HEIGHT GAGES Combines a Large .100" Revolution Dial Indicator with a Dual Digital Counter for Fast and Easy, Error-Free Reading. Main Features: Double digital counter for convenient up and down readings in .100" increments. Two independent floating zero adjustment buttons. 2 3/16" dia. dial with wide spread .001" graduation, .100" per revolution. Continuous dial with secondary numbers for reverse reading. Large feed wheel for fast course movement and fine adjustment. Positive carriage lock. Cylindrical dual beam construction for maximum stability. Wear resistant chrome plated beams. Heavy base with hardened, ground and lapped bottom surface. Carbide tipped off-set scriber to cover entire range from bottom surface. Scriber clamp also accepts 1/4" rectangular indicator holder. (Model No. 12937) Furnished in molded styrofoam shipping container.12", 18" and 24" Models Available - .001" ReadingModel No. 18231, Combination Test Indicator Holding Bar with Dovetail Clamp and Dial Indicator Holder.

Suppliers

Company
Product
Description
Supplier Links
TEST INDICATOR HOLDING BAR - 18231 - Flexbar Machine Corporation
Islandia, NY, USA
TEST INDICATOR HOLDING BAR
18231
TEST INDICATOR HOLDING BAR 18231
DIGITAL-DIAL HEIGHT GAGES Combines a Large .100" Revolution Dial Indicator with a Dual Digital Counter for Fast and Easy, Error-Free Reading. Main Features: Double digital counter for convenient up and down readings in .100" increments. Two independent floating zero adjustment buttons. 2 3/16" dia. dial with wide spread .001" graduation, .100" per revolution. Continuous dial with secondary numbers for reverse reading. Large feed wheel for fast course movement and fine adjustment. Positive carriage lock. Cylindrical dual beam construction for maximum stability. Wear resistant chrome plated beams. Heavy base with hardened, ground and lapped bottom surface. Carbide tipped off-set scriber to cover entire range from bottom surface. Scriber clamp also accepts 1/4" rectangular indicator holder. (Model No. 12937) Furnished in molded styrofoam shipping container.12", 18" and 24" Models Available - .001" ReadingModel No. 18231, Combination Test Indicator Holding Bar with Dovetail Clamp and Dial Indicator Holder.

DIGITAL-DIAL HEIGHT GAGES

Combines a Large .100" Revolution Dial Indicator with a Dual Digital Counter for Fast and Easy, Error-Free Reading.

Main Features:

  • Double digital counter for convenient up and down readings in .100" increments.
  • Two independent floating zero adjustment buttons.
  • 2 3/16" dia. dial with wide spread .001" graduation, .100" per revolution.
  • Continuous dial with secondary numbers for reverse reading.
  • Large feed wheel for fast course movement and fine adjustment.
  • Positive carriage lock.
  • Cylindrical dual beam construction for maximum stability.
  • Wear resistant chrome plated beams.
  • Heavy base with hardened, ground and lapped bottom surface.
  • Carbide tipped off-set scriber to cover entire range from bottom surface.
  • Scriber clamp also accepts 1/4" rectangular indicator holder. (Model No. 12937)
  • Furnished in molded styrofoam shipping container.12", 18" and 24" Models Available - .001" ReadingModel No. 18231, Combination Test Indicator Holding Bar with Dovetail Clamp and Dial Indicator Holder.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18231
Product Name TEST INDICATOR HOLDING BAR
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 35RDC - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0248 to 0.8976 inch (0.6300 to 22.8 mm)
View Details
Micrometers - 7251946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details