Flexbar Machine Corporation IP54 Digital Caliper 6" 15815

Description
Flexbar Inch/Metric/Fraction Digital Caliper Features: 6"/150mm Range Stainless Steel Frame Large Easy-to-Read display (10mm high) Direct inch/metric conversion Battery: 3V, type CR2032 Lithium, approx. 1 year life 4-way measurement inside-outside depth and step Absolute/Incremental Measurement SPC output Resolution: .0005/.01mm Accuracy: .001"/.02mm Repeatability: .0005"/.01mm .0005"/.01mm/1/64" Resolution. Reads to 1/64 of an inch. IP54 Water Resistant Protection Against Moisture, Oil and Dust
Description
Flexbar Inch/Metric/Fraction Digital Caliper Features: 6"/150mm Range Stainless Steel Frame Large Easy-to-Read display (10mm high) Direct inch/metric conversion Battery: 3V, type CR2032 Lithium, approx. 1 year life 4-way measurement inside-outside depth and step Absolute/Incremental Measurement SPC output Resolution: .0005/.01mm Accuracy: .001"/.02mm Repeatability: .0005"/.01mm .0005"/.01mm/1/64" Resolution. Reads to 1/64 of an inch. IP54 Water Resistant Protection Against Moisture, Oil and Dust

Suppliers

Company
Product
Description
Supplier Links
IP54 Digital Caliper 6
Islandia, NY, USA
IP54 Digital Caliper 6"
15815
IP54 Digital Caliper 6" 15815
Flexbar Inch/Metric/Fraction Digital Caliper Features: 6"/150mm Range Stainless Steel Frame Large Easy-to-Read display (10mm high) Direct inch/metric conversion Battery: 3V, type CR2032 Lithium, approx. 1 year life 4-way measurement inside-outside depth and step Absolute/Incremental Measurement SPC output Resolution: .0005/.01mm Accuracy: .001"/.02mm Repeatability: .0005"/.01mm .0005"/.01mm/1/64" Resolution. Reads to 1/64 of an inch. IP54 Water Resistant Protection Against Moisture, Oil and Dust

Flexbar Inch/Metric/Fraction Digital Caliper

Features:

  • 6"/150mm Range
  • Stainless Steel Frame
  • Large Easy-to-Read display (10mm high)
  • Direct inch/metric conversion
  • Battery: 3V, type CR2032 Lithium, approx. 1 year life
  • 4-way measurement inside-outside depth and step
  • Absolute/Incremental Measurement
  • SPC output
  • Resolution: .0005/.01mm
  • Accuracy: .001"/.02mm
  • Repeatability: .0005"/.01mm .0005"/.01mm/1/64" Resolution. Reads to 1/64 of an inch.
    IP54 Water Resistant Protection Against Moisture, Oil and Dust
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15815
Product Name IP54 Digital Caliper 6"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Checking Balls - 29010 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details