Flexbar Machine Corporation PAIR V-BLOCKS, 8" 11082

Description
V-BLOCKS Matched Pairs Made of high quality fine grained cast iron, stress relieved. Ideal for holding round and irregular shape parts in drilling, machining, inspection, etc. Accurately machined with 90° Vee in center. Machined square and parallel to base within .001". Supplied and priced in matched pairs. Model No. 11082, Pair of V-Blocks, 8".
Description
V-BLOCKS Matched Pairs Made of high quality fine grained cast iron, stress relieved. Ideal for holding round and irregular shape parts in drilling, machining, inspection, etc. Accurately machined with 90° Vee in center. Machined square and parallel to base within .001". Supplied and priced in matched pairs. Model No. 11082, Pair of V-Blocks, 8".

Suppliers

Company
Product
Description
Supplier Links
PAIR V-BLOCKS, 8
Islandia, NY, USA
PAIR V-BLOCKS, 8"
11082
PAIR V-BLOCKS, 8" 11082
V-BLOCKS Matched Pairs Made of high quality fine grained cast iron, stress relieved. Ideal for holding round and irregular shape parts in drilling, machining, inspection, etc. Accurately machined with 90° Vee in center. Machined square and parallel to base within .001". Supplied and priced in matched pairs. Model No. 11082, Pair of V-Blocks, 8".

V-BLOCKS
Matched Pairs

  • Made of high quality fine grained cast iron, stress relieved.
  • Ideal for holding round and irregular shape parts in drilling, machining, inspection, etc.
  • Accurately machined with 90° Vee in center.
  • Machined square and parallel to base within .001".
  • Supplied and priced in matched pairs. Model No. 11082, Pair of V-Blocks, 8".
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 11082
Product Name PAIR V-BLOCKS, 8"
Gage / Instrument Type Gage Block
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 7255715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Caliper
Minimum Graduation / Resolution 7.87E-4 inch (0.0200 mm)
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Computer Based Bench Micrometer - Supermicrometer™ : Model PC375 - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details