Flexbar Machine Corporation COMPAC VERTICAL TEST INDICATOR 223GLA 12083

Description
FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12083, Compac Vertical Test Indicator 223GLA Compac Code: 223GLA Reading Inch: .0005 Travel Inch: .12 Travel per rev. Inch: .04 Dial + Inch: 1.575 Contact Point L inch: 1.44
Description
FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12083, Compac Vertical Test Indicator 223GLA Compac Code: 223GLA Reading Inch: .0005 Travel Inch: .12 Travel per rev. Inch: .04 Dial + Inch: 1.575 Contact Point L inch: 1.44

Suppliers

Company
Product
Description
Supplier Links
COMPAC VERTICAL TEST INDICATOR 223GLA - 12083 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC VERTICAL TEST INDICATOR 223GLA
12083
COMPAC VERTICAL TEST INDICATOR 223GLA 12083
FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12083, Compac Vertical Test Indicator 223GLA Compac Code: 223GLA Reading Inch: .0005 Travel Inch: .12 Travel per rev. Inch: .04 Dial + Inch: 1.575 Contact Point L inch: 1.44

FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS

HIGHEST QUALITY • SWISS MADE

FEATURES (all models):

  • Wide range.
  • Reversible action contact point without lever.
  • Identical direction of the hands for both actions (clockwise).
  • Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment.
  • Main pivot on oversized self adjusting angular contact bearings.
  • Fastening on dovetails machined directly in the indicator body.
  • Body and dial ring dull chrome plated.
  • Rotating dial.
  • Not influenced by magnetic fields used in ordinary mechanics.
  • Packed in plastic box. Model No. 12083, Compac Vertical Test Indicator 223GLA
  • Compac Code: 223GLA
  • Reading Inch: .0005
  • Travel Inch: .12
  • Travel per rev. Inch: .04
  • Dial + Inch: 1.575
  • Contact Point L inch: 1.44
Supplier's Site
COMPAC VERTICAL TEST INDICATOR 223GLA - 12083 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC VERTICAL TEST INDICATOR 223GLA
12083
COMPAC VERTICAL TEST INDICATOR 223GLA 12083
FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12083, Compac Vertical Test Indicator 223GLA Compac Code: 223GLA Reading Inch: .0005 Travel Inch: .12 Travel per rev. Inch: .04 Dial + Inch: 1.575 Contact Point L inch: 1.44

FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS

HIGHEST QUALITY • SWISS MADE

FEATURES (all models):

  • Wide range.
  • Reversible action contact point without lever.
  • Identical direction of the hands for both actions (clockwise).
  • Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment.
  • Main pivot on oversized self adjusting angular contact bearings.
  • Fastening on dovetails machined directly in the indicator body.
  • Body and dial ring dull chrome plated.
  • Rotating dial.
  • Not influenced by magnetic fields used in ordinary mechanics.
  • Packed in plastic box. Model No. 12083, Compac Vertical Test Indicator 223GLA
  • Compac Code: 223GLA
  • Reading Inch: .0005
  • Travel Inch: .12
  • Travel per rev. Inch: .04
  • Dial + Inch: 1.575
  • Contact Point L inch: 1.44
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 12083 12083
Product Name COMPAC VERTICAL TEST INDICATOR 223GLA COMPAC VERTICAL TEST INDICATOR 223GLA
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Calipers - 2755272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Accuracy 0.5 mm
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details