Flexbar Machine Corporation FLAT BACK FOR AGD GROUP 2 INDICATORS 12739

Description
PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2 Made in Japan Features Extremely Smooth Precision Gears INCH AND METRIC MODELS OTHER FEATURES: Contact point made of tool steel, hardened ground and chrome plated. Stem made of stainless steel with a high strength is malfunction-free due to fastening. Micro-fine graduation for easy reading. Adjustable bezel for convenient zero setting with clamp screw - continuous dial. Tolerance pointers standard Satin chrome finish. AGD 2 style with central lug back. Model No. 12739, Flat Back for AGD Group 2 Indicators
Description
PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2 Made in Japan Features Extremely Smooth Precision Gears INCH AND METRIC MODELS OTHER FEATURES: Contact point made of tool steel, hardened ground and chrome plated. Stem made of stainless steel with a high strength is malfunction-free due to fastening. Micro-fine graduation for easy reading. Adjustable bezel for convenient zero setting with clamp screw - continuous dial. Tolerance pointers standard Satin chrome finish. AGD 2 style with central lug back. Model No. 12739, Flat Back for AGD Group 2 Indicators

Suppliers

Company
Product
Description
Supplier Links
FLAT BACK FOR AGD GROUP 2 INDICATORS - 12739 - Flexbar Machine Corporation
Islandia, NY, USA
FLAT BACK FOR AGD GROUP 2 INDICATORS
12739
FLAT BACK FOR AGD GROUP 2 INDICATORS 12739
PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2 Made in Japan Features Extremely Smooth Precision Gears INCH AND METRIC MODELS OTHER FEATURES: Contact point made of tool steel, hardened ground and chrome plated. Stem made of stainless steel with a high strength is malfunction-free due to fastening. Micro-fine graduation for easy reading. Adjustable bezel for convenient zero setting with clamp screw - continuous dial. Tolerance pointers standard Satin chrome finish. AGD 2 style with central lug back. Model No. 12739, Flat Back for AGD Group 2 Indicators

PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2

Made in Japan
Features Extremely Smooth Precision Gears

INCH AND METRIC MODELS
OTHER FEATURES:

  • Contact point made of tool steel, hardened ground and chrome plated.
  • Stem made of stainless steel with a high strength is malfunction-free due to fastening.
  • Micro-fine graduation for easy reading.
  • Adjustable bezel for convenient zero setting with clamp screw - continuous dial.
  • Tolerance pointers standard
  • Satin chrome finish.
  • AGD 2 style with central lug back. Model No. 12739, Flat Back for AGD Group 2 Indicators
Supplier's Site
FLAT BACK FOR AGD GROUP 2 INDICATORS - 12739 - Flexbar Machine Corporation
Islandia, NY, USA
FLAT BACK FOR AGD GROUP 2 INDICATORS
12739
FLAT BACK FOR AGD GROUP 2 INDICATORS 12739
PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2 Made in Japan Features Extremely Smooth Precision Gears INCH AND METRIC MODELS OTHER FEATURES: Contact point made of tool steel, hardened ground and chrome plated. Stem made of stainless steel with a high strength is malfunction-free due to fastening. Micro-fine graduation for easy reading. Adjustable bezel for convenient zero setting with clamp screw - continuous dial. Tolerance pointers standard Satin chrome finish. AGD 2 style with central lug back. Model No. 12739, Flat Back for AGD Group 2 Indicators

PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2

Made in Japan
Features Extremely Smooth Precision Gears

INCH AND METRIC MODELS
OTHER FEATURES:

  • Contact point made of tool steel, hardened ground and chrome plated.
  • Stem made of stainless steel with a high strength is malfunction-free due to fastening.
  • Micro-fine graduation for easy reading.
  • Adjustable bezel for convenient zero setting with clamp screw - continuous dial.
  • Tolerance pointers standard
  • Satin chrome finish.
  • AGD 2 style with central lug back. Model No. 12739, Flat Back for AGD Group 2 Indicators
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 12739 12739
Product Name FLAT BACK FOR AGD GROUP 2 INDICATORS FLAT BACK FOR AGD GROUP 2 INDICATORS
Gage / Instrument Type Caliper Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Standard Tooling Balls - 29033 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 327208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 3.94 inch (100 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details