Flexbar Machine Corporation DIAL INDICATOR 25MM RANGE,.01MM GRADUATION 12005

Description
FLEXBAR PRECISION DIAL INDICATORS Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced. Inch and Metric Models Available. SPECIFICATIONS AND QUALITY FEATURES: Tolerance pointers standard Bearings made from special brass. Bezel clamp standard. Lug Back is integral with case. Constant measuring pressure return spring lever. Hardened and lapped pinions. Stainless steel hardened stem. Superfinished stainless steel rack spindle. Revolution counter on face. Rotatable Bezel with positive clamp for zero setting. Unbreakable crystal. All parts interchangeable. Totally enclosed case protects movement from dust and oil. Model No. 12005, Dial Indicator Graduations: .01mm Range: 25mm Dual Scale: 0-100 Diameter Stem: 3/8" Mounting: Central Lug 1/4" diameter hole.
Description
FLEXBAR PRECISION DIAL INDICATORS Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced. Inch and Metric Models Available. SPECIFICATIONS AND QUALITY FEATURES: Tolerance pointers standard Bearings made from special brass. Bezel clamp standard. Lug Back is integral with case. Constant measuring pressure return spring lever. Hardened and lapped pinions. Stainless steel hardened stem. Superfinished stainless steel rack spindle. Revolution counter on face. Rotatable Bezel with positive clamp for zero setting. Unbreakable crystal. All parts interchangeable. Totally enclosed case protects movement from dust and oil. Model No. 12005, Dial Indicator Graduations: .01mm Range: 25mm Dual Scale: 0-100 Diameter Stem: 3/8" Mounting: Central Lug 1/4" diameter hole.

Suppliers

Company
Product
Description
Supplier Links
DIAL INDICATOR 25MM RANGE,.01MM GRADUATION - 12005 - Flexbar Machine Corporation
Islandia, NY, USA
DIAL INDICATOR 25MM RANGE,.01MM GRADUATION
12005
DIAL INDICATOR 25MM RANGE,.01MM GRADUATION 12005
FLEXBAR PRECISION DIAL INDICATORS Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced. Inch and Metric Models Available. SPECIFICATIONS AND QUALITY FEATURES: Tolerance pointers standard Bearings made from special brass. Bezel clamp standard. Lug Back is integral with case. Constant measuring pressure return spring lever. Hardened and lapped pinions. Stainless steel hardened stem. Superfinished stainless steel rack spindle. Revolution counter on face. Rotatable Bezel with positive clamp for zero setting. Unbreakable crystal. All parts interchangeable. Totally enclosed case protects movement from dust and oil. Model No. 12005, Dial Indicator Graduations: .01mm Range: 25mm Dual Scale: 0-100 Diameter Stem: 3/8" Mounting: Central Lug 1/4" diameter hole.

FLEXBAR PRECISION DIAL INDICATORS

Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced.
Inch and Metric Models Available.

SPECIFICATIONS AND QUALITY FEATURES:

  • Tolerance pointers standard
  • Bearings made from special brass.
  • Bezel clamp standard.
  • Lug Back is integral with case.
  • Constant measuring pressure return spring lever.
  • Hardened and lapped pinions.
  • Stainless steel hardened stem.
  • Superfinished stainless steel rack spindle.
  • Revolution counter on face.
  • Rotatable Bezel with positive clamp for zero setting.
  • Unbreakable crystal.
  • All parts interchangeable.
  • Totally enclosed case protects movement from dust and oil. Model No. 12005, Dial Indicator
  • Graduations: .01mm
  • Range: 25mm
  • Dual Scale: 0-100
  • Diameter Stem: 3/8"
  • Mounting: Central Lug 1/4" diameter hole.
Supplier's Site
DIAL INDICATOR 25MM RANGE,.01MM GRADUATION - 12005 - Flexbar Machine Corporation
Islandia, NY, USA
DIAL INDICATOR 25MM RANGE,.01MM GRADUATION
12005
DIAL INDICATOR 25MM RANGE,.01MM GRADUATION 12005
FLEXBAR PRECISION DIAL INDICATORS Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced. Inch and Metric Models Available. SPECIFICATIONS AND QUALITY FEATURES: Tolerance pointers standard Bearings made from special brass. Bezel clamp standard. Lug Back is integral with case. Constant measuring pressure return spring lever. Hardened and lapped pinions. Stainless steel hardened stem. Superfinished stainless steel rack spindle. Revolution counter on face. Rotatable Bezel with positive clamp for zero setting. Unbreakable crystal. All parts interchangeable. Totally enclosed case protects movement from dust and oil. Model No. 12005, Dial Indicator Graduations: .01mm Range: 25mm Dual Scale: 0-100 Diameter Stem: 3/8" Mounting: Central Lug 1/4" diameter hole.

FLEXBAR PRECISION DIAL INDICATORS

Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced.
Inch and Metric Models Available.

SPECIFICATIONS AND QUALITY FEATURES:

  • Tolerance pointers standard
  • Bearings made from special brass.
  • Bezel clamp standard.
  • Lug Back is integral with case.
  • Constant measuring pressure return spring lever.
  • Hardened and lapped pinions.
  • Stainless steel hardened stem.
  • Superfinished stainless steel rack spindle.
  • Revolution counter on face.
  • Rotatable Bezel with positive clamp for zero setting.
  • Unbreakable crystal.
  • All parts interchangeable.
  • Totally enclosed case protects movement from dust and oil. Model No. 12005, Dial Indicator
  • Graduations: .01mm
  • Range: 25mm
  • Dual Scale: 0-100
  • Diameter Stem: 3/8"
  • Mounting: Central Lug 1/4" diameter hole.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 12005 12005
Product Name DIAL INDICATOR 25MM RANGE,.01MM GRADUATION DIAL INDICATOR 25MM RANGE,.01MM GRADUATION
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Height Gauges - 7051257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Height Gage
Range 11.81 inch (300 mm)
View Details
Standard Tooling Balls - 29033 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Linear Distance Measuring System - Model U305638 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details