Flexbar Machine Corporation Datasheets for Borescopes
Borescopes are optical inspection tools that consist of a rigid or flexible tube, an eyepiece on one end, and an objective lens on the other. They use optical relay components to transfer images of bores and cylinders from a tip to an eyepiece.
Borescopes: Learn more
| Product Name | Notes |
|---|---|
| 3 Foot Extension Cable for Flex-Bore Videoborescope Please note: when using extension, you must have entrance diameter of .710". | |
| Flexbar 2-Way and 4-Way Articulating Fiberoptic Borescopes Now Available In Standard High Resolution (10K Fiber Bundle) And Super High Resolution (17K Fiber Bundle) Video Direct Models. Specifically designed for QA... | |
| Flexbar 2-Way and 4-Way Articulating Fiberoptic Borescopes Now Available In Standard High Resolution (10K Fiber Bundle) And Super High Resolution (17K Fiber Bundle) Video Direct Models. Specifically designed for QA... | |
| FLEXBAR FIBEROPTIC FLEXIBLE BORESCOPES High Resolution: Smaller Diameter (3mm) Models: Direct and Right Angle Viewing. Designed to be a portable, rugged inspection device capable of producing a high-resolution image of... | |
| FLEXBAR FIBEROPTIC FLEXIBLE BORESCOPES Made in U.S.A. General Purpose Industrial Scopes Handling Multiple Inspection Tasks General Purpose Model: Direct & Right Angle Viewing. This general purpose fiberscope is designed to... | |
| FLEXBAR FIBEROPTIC MICROBORESCOPES Made in U.S.A. Provide High Resolution Image Of Critical Components Through Very Small Access Holes: Semi-Rigid & Flexible Models from .050" dia. to .100" dia. Semi-Rigid Microborescope... | |
| FLEXBAR FIBEROPTIC MICROBORESCOPES Made in U.S.A. Provide High Resolution Image Of Critical Components Through Very Small Access Holes:Semi-Rigid & Flexible Models from .050" dia. to .100" dia. High-Resolution Flexible Microborescope... | |
| FLEXBAR FIBEROPTIC MICROBORESCOPES Provide High Resolution Image Of Critical Components Through Very Small Access Holes: Semi-Rigid & Flexible Models from .039" dia. to .078" dia. This Semi-Rigid Microborescope was designed... | |
| FLEXBAR OPTIVIEW™ RIGID BORESCOPES Quality Portable Scopes at Affordable Prices Now Available in 7" and 17" Lengths Features: Portable, rugged design enables user to view critical components in high resolution... | |
| Flexbar Rigid Borescope, 0 Degree Wide Angle Features superb quality optics which provide clear, bright images for any standard industrial application. Ideal for use with Flexbar Video Borescope Systems. Main... | |
| Flexbar Rigid Borescope, 0 Degree Features superb quality optics which provide clear, bright images for any standard industrial application. Ideal for use with Flexbar Video Borescope Systems. Main Features: Probe... | |
| Flexbar Rigid Borescope, 30 Degree Features superb quality optics which provide clear, bright images for any standard industrial application. Ideal for use with Flexbar Video Borescope Systems. Main Features: Probe... | |
| Flexbar Rigid Borescope, 70 Degree Features superb quality optics which provide clear, bright images for any standard industrial application. Ideal for use with Flexbar Video Borescope Systems. Main Features: Probe... | |
| Flexbar Rigid Borescope, 90 Degree Features superb quality optics which provide clear, bright images for any standard industrial application. Ideal for use with Flexbar Video Borescope Systems. Main Features: Probe... | |
| FLEXBAR SHARP-VIEW™ RIGID BORESCOPES & MICROBORESCOPES Featuring Superb Quality Optics Which Provide Clear, Bright Images For Any Standard Industrial Application. IDEAL FOR USE WITH FLEXBAR VIDEO BORESCOPE SYSTEMS MAIN FEATURES:... | |
| Flexview Borescopes High Quality - Low Prices Features: 7400 pixels for clear and detailed images Tru-threads for precise focusing Superior light output provides optimized viewing Fuel, chemical, water resistant materials... | |
| Series III 2-Way and 4-Way Articulating Fiberoptic Borescopes Specifically designed for QA applications and preventative maintenance inspection programs, the Series III flexible fiberscopes provide high-resolution images of difficult to reach... | |
| Super High Resolution (17K Fiber Bundle) Video Direct 2-Way Articulating Borescope Can be used direct (manual) viewing with eyepiece or you can directly connect a c-mount video CCD camera to... | |
| Super High Resolution (17K Fiber Bundle) Video Direct 4-Way Articulating Borescope Can be used direct (manual) viewing with eyepiece or you can directly connect a c-mount video CCD camera to... | |
| THE FLEXBAR PORTABLE VIDEO BORESCOPE SYSTEM Featuring a Rugged, Waterproof Case Containing Integrated Video System Components For Use with Any B-Style Eyepiece Compatible Rigid or Flexible Borescope System Includes: Heavy-Duty,... | |
| Flexbar Color Borescope Camera with Built-In Focusable Borescope coupler, BNC output. Includes output cable. | |
| OptiView Rigid Borescope Features: This borescope's portable, rugged design enables user to view critical components in high resolution through access holes as small as .160” (4mm). The OptiView rigid borescope... |