Flexbar Machine Corporation PAIR V-BLOCKS, 7" 11081

Description
V-BLOCKS Matched Pairs Made of high quality fine grained cast iron, stress relieved. Ideal for holding round and irregular shape parts in drilling, machining, inspection, etc. Accurately machined with 90°Vee in center. Machined square and parallel to base within .001". Supplied and priced in matched pairs. Model No. 11081, Pair of V-Blocks, 7".
Description
V-BLOCKS Matched Pairs Made of high quality fine grained cast iron, stress relieved. Ideal for holding round and irregular shape parts in drilling, machining, inspection, etc. Accurately machined with 90°Vee in center. Machined square and parallel to base within .001". Supplied and priced in matched pairs. Model No. 11081, Pair of V-Blocks, 7".

Suppliers

Company
Product
Description
Supplier Links
PAIR V-BLOCKS, 7
Islandia, NY, USA
PAIR V-BLOCKS, 7"
11081
PAIR V-BLOCKS, 7" 11081
V-BLOCKS Matched Pairs Made of high quality fine grained cast iron, stress relieved. Ideal for holding round and irregular shape parts in drilling, machining, inspection, etc. Accurately machined with 90°Vee in center. Machined square and parallel to base within .001". Supplied and priced in matched pairs. Model No. 11081, Pair of V-Blocks, 7".

V-BLOCKS
Matched Pairs

  • Made of high quality fine grained cast iron, stress relieved.
  • Ideal for holding round and irregular shape parts in drilling, machining, inspection, etc.
  • Accurately machined with 90°Vee in center.
  • Machined square and parallel to base within .001".
  • Supplied and priced in matched pairs. Model No. 11081, Pair of V-Blocks, 7".
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 11081
Product Name PAIR V-BLOCKS, 7"
Gage / Instrument Type Gage Block
Unlock Full Specs
to access all available technical data

Similar Products

Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
Plain Shank Fixture Balls - 29006 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Bore Gauges - 2741076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Bore Gage
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details