Flexbar Machine Corporation ELECTRONIC EXTERNAL CALIPER GAGE-.4-1.2" 12687

Description
FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy: ±0008"/±02mm Preset capability Direct inch/metric conversion Absolute/incremental measurements Supplied with rugged hard aluminum case Model No. 12687, Electronic External Caliper Gage, Measuring Range: .4"-1.2"/10-30mm, Length: 40mm
Description
FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy: ±0008"/±02mm Preset capability Direct inch/metric conversion Absolute/incremental measurements Supplied with rugged hard aluminum case Model No. 12687, Electronic External Caliper Gage, Measuring Range: .4"-1.2"/10-30mm, Length: 40mm

Suppliers

Company
Product
Description
Supplier Links
ELECTRONIC EXTERNAL CALIPER GAGE-.4-1.2
Islandia, NY, USA
ELECTRONIC EXTERNAL CALIPER GAGE-.4-1.2"
12687
ELECTRONIC EXTERNAL CALIPER GAGE-.4-1.2" 12687
FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy: ±0008"/±02mm Preset capability Direct inch/metric conversion Absolute/incremental measurements Supplied with rugged hard aluminum case Model No. 12687, Electronic External Caliper Gage, Measuring Range: .4"-1.2"/10-30mm, Length: 40mm

FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES

For the Precision Measurement of Diameters,Grooves, Recesses, etc.

Common Features:

  • Easy to hold
  • RS232 output
  • Rugged housing
  • Large, LCD display
  • Resolution: .0005"/.01mm
  • Accuracy: ±0008"/±02mm
  • Preset capability
  • Direct inch/metric conversion
  • Absolute/incremental measurements
  • Supplied with rugged hard aluminum case Model No. 12687, Electronic External Caliper Gage, Measuring Range: .4"-1.2"/10-30mm, Length: 40mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 12687
Product Name ELECTRONIC EXTERNAL CALIPER GAGE-.4-1.2"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 38DL PLUS - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
One Piece Inspection Balls with Shoulder - 29045 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 2614649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Range 15.75 inch (400 mm)
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details