Flexbar Machine Corporation DIAL COMPARATOR GAGE,2.8MM OVERTRAVEL 12625

Description
DIAL COMPARATOR GAGES Available in a Choice of Ranges/Resolutions Featuring: Large, easy-to-read dial Constant measuring force Self-contained, shockproof movement Box Design housing Jeweled bearings, precision ground gears and pinions 8mm stem diameter includes 9.5mm/.375in bushing for mounting to US standards Model No. 12625, Dial Comparator Gage. Millimess Series: Measuring Range: ±50µm Resolution/Min. Graduation: 1µm Overtravel: 2.8mm Measuring Force: 1N Accuracy: ±1µm High Accuracy 0.5µm and .00002" Models Also Available. Phone or Fax for Details.
Description
DIAL COMPARATOR GAGES Available in a Choice of Ranges/Resolutions Featuring: Large, easy-to-read dial Constant measuring force Self-contained, shockproof movement Box Design housing Jeweled bearings, precision ground gears and pinions 8mm stem diameter includes 9.5mm/.375in bushing for mounting to US standards Model No. 12625, Dial Comparator Gage. Millimess Series: Measuring Range: ±50µm Resolution/Min. Graduation: 1µm Overtravel: 2.8mm Measuring Force: 1N Accuracy: ±1µm High Accuracy 0.5µm and .00002" Models Also Available. Phone or Fax for Details.

Suppliers

Company
Product
Description
Supplier Links
DIAL COMPARATOR GAGE,2.8MM OVERTRAVEL - 12625 - Flexbar Machine Corporation
Islandia, NY, USA
DIAL COMPARATOR GAGE,2.8MM OVERTRAVEL
12625
DIAL COMPARATOR GAGE,2.8MM OVERTRAVEL 12625
DIAL COMPARATOR GAGES Available in a Choice of Ranges/Resolutions Featuring: Large, easy-to-read dial Constant measuring force Self-contained, shockproof movement Box Design housing Jeweled bearings, precision ground gears and pinions 8mm stem diameter includes 9.5mm/.375in bushing for mounting to US standards Model No. 12625, Dial Comparator Gage. Millimess Series: Measuring Range: ±50µm Resolution/Min. Graduation: 1µm Overtravel: 2.8mm Measuring Force: 1N Accuracy: ±1µm High Accuracy 0.5µm and .00002" Models Also Available. Phone or Fax for Details.

DIAL COMPARATOR GAGES

Available in a Choice of Ranges/Resolutions Featuring:

  • Large, easy-to-read dial
  • Constant measuring force
  • Self-contained, shockproof movement
  • Box Design housing
  • Jeweled bearings, precision ground gears and pinions
  • 8mm stem diameter includes 9.5mm/.375in bushing for mounting to US standards Model No. 12625, Dial Comparator Gage.
    Millimess Series:
  • Measuring Range: ±50µm
  • Resolution/Min. Graduation: 1µm
  • Overtravel: 2.8mm
  • Measuring Force: 1N
  • Accuracy: ±1µm High Accuracy 0.5µm and .00002" Models Also Available. Phone or Fax for Details.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 12625
Product Name DIAL COMPARATOR GAGE,2.8MM OVERTRAVEL
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 35RDC - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0248 to 0.8976 inch (0.6300 to 22.8 mm)
View Details
Precision Slip Fit Inspection Balls - 29076 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 6673938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details