Flexbar Machine Corporation COMPAC VERTICAL TEST INDICATOR 223LA 12084

Description
FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12084, Compac Vertical Test Indicator 223LA Compac Code: 223LA Reading Inch: .0005 Travel Inch: .12 Travel per rev. Inch: .04 Dial + Inch: 1.063 Contact Point L inch: 1.44
Description
FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12084, Compac Vertical Test Indicator 223LA Compac Code: 223LA Reading Inch: .0005 Travel Inch: .12 Travel per rev. Inch: .04 Dial + Inch: 1.063 Contact Point L inch: 1.44

Suppliers

Company
Product
Description
Supplier Links
COMPAC VERTICAL TEST INDICATOR 223LA - 12084 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC VERTICAL TEST INDICATOR 223LA
12084
COMPAC VERTICAL TEST INDICATOR 223LA 12084
FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12084, Compac Vertical Test Indicator 223LA Compac Code: 223LA Reading Inch: .0005 Travel Inch: .12 Travel per rev. Inch: .04 Dial + Inch: 1.063 Contact Point L inch: 1.44

FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS

HIGHEST QUALITY • SWISS MADE

FEATURES (all models):

  • Wide range.
  • Reversible action contact point without lever.
  • Identical direction of the hands for both actions (clockwise).
  • Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment.
  • Main pivot on oversized self adjusting angular contact bearings.
  • Fastening on dovetails machined directly in the indicator body.
  • Body and dial ring dull chrome plated.
  • Rotating dial.
  • Not influenced by magnetic fields used in ordinary mechanics.
  • Packed in plastic box. Model No. 12084, Compac Vertical Test Indicator 223LA
  • Compac Code: 223LA
  • Reading Inch: .0005
  • Travel Inch: .12
  • Travel per rev. Inch: .04
  • Dial + Inch: 1.063
  • Contact Point L inch: 1.44
Supplier's Site
COMPAC VERTICAL TEST INDICATOR 223LA - 12084 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC VERTICAL TEST INDICATOR 223LA
12084
COMPAC VERTICAL TEST INDICATOR 223LA 12084
FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12084, Compac Vertical Test Indicator 223LA Compac Code: 223LA Reading Inch: .0005 Travel Inch: .12 Travel per rev. Inch: .04 Dial + Inch: 1.063 Contact Point L inch: 1.44

FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS

HIGHEST QUALITY • SWISS MADE

FEATURES (all models):

  • Wide range.
  • Reversible action contact point without lever.
  • Identical direction of the hands for both actions (clockwise).
  • Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment.
  • Main pivot on oversized self adjusting angular contact bearings.
  • Fastening on dovetails machined directly in the indicator body.
  • Body and dial ring dull chrome plated.
  • Rotating dial.
  • Not influenced by magnetic fields used in ordinary mechanics.
  • Packed in plastic box. Model No. 12084, Compac Vertical Test Indicator 223LA
  • Compac Code: 223LA
  • Reading Inch: .0005
  • Travel Inch: .12
  • Travel per rev. Inch: .04
  • Dial + Inch: 1.063
  • Contact Point L inch: 1.44
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 12084 12084
Product Name COMPAC VERTICAL TEST INDICATOR 223LA COMPAC VERTICAL TEST INDICATOR 223LA
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
One Piece Inspection Balls with Shoulder - 29043 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Plug Gauges & Ring Gauges - 1770516 - RS Components, Ltd.
Specs
Measurement Scale / Units Metric
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details