Flexbar Machine Corporation COMPAC VERTICAL TEST INDICATOR 224A 12357

Description
FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12357, Compac Vertical Test Indicator 224A Compac Code: 224A Reading Inch: .0005 Travel Inch: .06 Travel per rev. Inch: .02 Dial + Inch: 1.063 Contact Point L inch: .72
Description
FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12357, Compac Vertical Test Indicator 224A Compac Code: 224A Reading Inch: .0005 Travel Inch: .06 Travel per rev. Inch: .02 Dial + Inch: 1.063 Contact Point L inch: .72

Suppliers

Company
Product
Description
Supplier Links
COMPAC VERTICAL TEST INDICATOR 224A - 12357 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC VERTICAL TEST INDICATOR 224A
12357
COMPAC VERTICAL TEST INDICATOR 224A 12357
FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12357, Compac Vertical Test Indicator 224A Compac Code: 224A Reading Inch: .0005 Travel Inch: .06 Travel per rev. Inch: .02 Dial + Inch: 1.063 Contact Point L inch: .72

FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS

HIGHEST QUALITY • SWISS MADE

FEATURES (all models):

  • Wide range.
  • Reversible action contact point without lever.
  • Identical direction of the hands for both actions (clockwise).
  • Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment.
  • Main pivot on oversized self adjusting angular contact bearings.
  • Fastening on dovetails machined directly in the indicator body.
  • Body and dial ring dull chrome plated.
  • Rotating dial.
  • Not influenced by magnetic fields used in ordinary mechanics.
  • Packed in plastic box. Model No. 12357, Compac Vertical Test Indicator 224A
  • Compac Code: 224A
  • Reading Inch: .0005
  • Travel Inch: .06
  • Travel per rev. Inch: .02
  • Dial + Inch: 1.063
  • Contact Point L inch: .72
Supplier's Site
COMPAC VERTICAL TEST INDICATOR 224A - 12357 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC VERTICAL TEST INDICATOR 224A
12357
COMPAC VERTICAL TEST INDICATOR 224A 12357
FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12357, Compac Vertical Test Indicator 224A Compac Code: 224A Reading Inch: .0005 Travel Inch: .06 Travel per rev. Inch: .02 Dial + Inch: 1.063 Contact Point L inch: .72

FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS

HIGHEST QUALITY • SWISS MADE

FEATURES (all models):

  • Wide range.
  • Reversible action contact point without lever.
  • Identical direction of the hands for both actions (clockwise).
  • Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment.
  • Main pivot on oversized self adjusting angular contact bearings.
  • Fastening on dovetails machined directly in the indicator body.
  • Body and dial ring dull chrome plated.
  • Rotating dial.
  • Not influenced by magnetic fields used in ordinary mechanics.
  • Packed in plastic box. Model No. 12357, Compac Vertical Test Indicator 224A
  • Compac Code: 224A
  • Reading Inch: .0005
  • Travel Inch: .06
  • Travel per rev. Inch: .02
  • Dial + Inch: 1.063
  • Contact Point L inch: .72
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 12357 12357
Product Name COMPAC VERTICAL TEST INDICATOR 224A COMPAC VERTICAL TEST INDICATOR 224A
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
View Details
Thickness Gauges - 1746536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
Range 0.0492 inch (1.25 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details