Flexbar Machine Corporation PREC DIAL INDICATOR-.500 RNG-0-100 READING 12740

Description
PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2 Made in Japan Features Extremely Smooth Precision Gears INCH AND METRIC MODELS OTHER FEATURES: Contact point made of tool steel, hardened ground and chrome plated. Stem made of stainless steel with a high strength is malfunction-free due to fastening. Micro-fine graduation for easy reading. Adjustable bezel for convenient zero setting with clamp screw - continuous dial. Tolerance pointers standard Satin chrome finish. AGD 2 style with central lug back. Model No. 12740, Precision Dial Indicator. Range: .500 Reading: 0-100 Graduation: .001"
Description
PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2 Made in Japan Features Extremely Smooth Precision Gears INCH AND METRIC MODELS OTHER FEATURES: Contact point made of tool steel, hardened ground and chrome plated. Stem made of stainless steel with a high strength is malfunction-free due to fastening. Micro-fine graduation for easy reading. Adjustable bezel for convenient zero setting with clamp screw - continuous dial. Tolerance pointers standard Satin chrome finish. AGD 2 style with central lug back. Model No. 12740, Precision Dial Indicator. Range: .500 Reading: 0-100 Graduation: .001"

Suppliers

Company
Product
Description
Supplier Links
PREC DIAL INDICATOR-.500 RNG-0-100 READING - 12740 - Flexbar Machine Corporation
Islandia, NY, USA
PREC DIAL INDICATOR-.500 RNG-0-100 READING
12740
PREC DIAL INDICATOR-.500 RNG-0-100 READING 12740
PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2 Made in Japan Features Extremely Smooth Precision Gears INCH AND METRIC MODELS OTHER FEATURES: Contact point made of tool steel, hardened ground and chrome plated. Stem made of stainless steel with a high strength is malfunction-free due to fastening. Micro-fine graduation for easy reading. Adjustable bezel for convenient zero setting with clamp screw - continuous dial. Tolerance pointers standard Satin chrome finish. AGD 2 style with central lug back. Model No. 12740, Precision Dial Indicator. Range: .500 Reading: 0-100 Graduation: .001"

PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2

Made in Japan
Features Extremely Smooth Precision Gears

INCH AND METRIC MODELS
OTHER FEATURES:

  • Contact point made of tool steel, hardened ground and chrome plated.
  • Stem made of stainless steel with a high strength is malfunction-free due to fastening.
  • Micro-fine graduation for easy reading.
  • Adjustable bezel for convenient zero setting with clamp screw - continuous dial.
  • Tolerance pointers standard
  • Satin chrome finish.
  • AGD 2 style with central lug back. Model No. 12740, Precision Dial Indicator.
  • Range: .500
  • Reading: 0-100
  • Graduation: .001"
Supplier's Site
PREC DIAL INDICATOR-.500 RNG-0-100 READING - 12740 - Flexbar Machine Corporation
Islandia, NY, USA
PREC DIAL INDICATOR-.500 RNG-0-100 READING
12740
PREC DIAL INDICATOR-.500 RNG-0-100 READING 12740
PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2 Made in Japan Features Extremely Smooth Precision Gears INCH AND METRIC MODELS OTHER FEATURES: Contact point made of tool steel, hardened ground and chrome plated. Stem made of stainless steel with a high strength is malfunction-free due to fastening. Micro-fine graduation for easy reading. Adjustable bezel for convenient zero setting with clamp screw - continuous dial. Tolerance pointers standard Satin chrome finish. AGD 2 style with central lug back. Model No. 12740, Precision Dial Indicator. Range: .500 Reading: 0-100 Graduation: .001"

PREMIUM QUALITY PRECISION DIAL INDICATORS - AGD 2

Made in Japan
Features Extremely Smooth Precision Gears

INCH AND METRIC MODELS
OTHER FEATURES:

  • Contact point made of tool steel, hardened ground and chrome plated.
  • Stem made of stainless steel with a high strength is malfunction-free due to fastening.
  • Micro-fine graduation for easy reading.
  • Adjustable bezel for convenient zero setting with clamp screw - continuous dial.
  • Tolerance pointers standard
  • Satin chrome finish.
  • AGD 2 style with central lug back. Model No. 12740, Precision Dial Indicator.
  • Range: .500
  • Reading: 0-100
  • Graduation: .001"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 12740 12740
Product Name PREC DIAL INDICATOR-.500 RNG-0-100 READING PREC DIAL INDICATOR-.500 RNG-0-100 READING
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Thread Gauges - 6830731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Attribute Measurement Capability Thread or Serration Gage
View Details
Precision Slip Fit Inspection Balls - 29081 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Bench Micrometer - SuperMicrometer™ : Model 501 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details