Flexbar Machine Corporation DIGI-MET UNIVERSAL STYLE CALIPER,6" W/OPTO RS232C 18200

Description
DIGI-MET Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Features: DIGI-MET electronic functions. DIGI-MET Family Features: Non-contacting linear SYLVAC Swiss measuring system. OPTO RS232C output for Direct connection to any RS232C computer port. One cable fits all DIGI-MET instruments. Available WedgeLink software utility to send measurements directly to Microsoft Excel or to your favorite SPC software. EXTRA-LARGE High Contrast LCD display for easy reading (6mm/.236") Direct inch/metric conversion. On/Off switch. Hold function - freezes display for later viewing. Zero setting at any point. Easily configured for SPC data output. PRESET function - for Multi-Gage, Height Gages, Micrometers and Indicators only. High speed measuring/tracking: 60"/second. Low energy consumption 3V lithium battery - will last up to 3 years. Temperature range: 10° to 40°C working; -20° to +70°C storage. 4-way measurement - inside, outside, depth and step. Sliding internal top cross jaw. Length of bottom jaws: 1.574" (40mm). Resolution: .0005" (.01mm) Accuracy: .001" (.02mm). REPEATABILITY: 1 DIGIT 10µm µ2s 6" (150mm), 8" (200mm) and 12" (300mm) Models All models include OPTO RS232C SPC Output Model No. 18200, 6" (150mm) Digi-Met Universal Style Caliper Above models include Deluxe Wooden Case
Description
DIGI-MET Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Features: DIGI-MET electronic functions. DIGI-MET Family Features: Non-contacting linear SYLVAC Swiss measuring system. OPTO RS232C output for Direct connection to any RS232C computer port. One cable fits all DIGI-MET instruments. Available WedgeLink software utility to send measurements directly to Microsoft Excel or to your favorite SPC software. EXTRA-LARGE High Contrast LCD display for easy reading (6mm/.236") Direct inch/metric conversion. On/Off switch. Hold function - freezes display for later viewing. Zero setting at any point. Easily configured for SPC data output. PRESET function - for Multi-Gage, Height Gages, Micrometers and Indicators only. High speed measuring/tracking: 60"/second. Low energy consumption 3V lithium battery - will last up to 3 years. Temperature range: 10° to 40°C working; -20° to +70°C storage. 4-way measurement - inside, outside, depth and step. Sliding internal top cross jaw. Length of bottom jaws: 1.574" (40mm). Resolution: .0005" (.01mm) Accuracy: .001" (.02mm). REPEATABILITY: 1 DIGIT 10µm µ2s 6" (150mm), 8" (200mm) and 12" (300mm) Models All models include OPTO RS232C SPC Output Model No. 18200, 6" (150mm) Digi-Met Universal Style Caliper Above models include Deluxe Wooden Case

Suppliers

Company
Product
Description
Supplier Links
DIGI-MET UNIVERSAL STYLE CALIPER,6
Islandia, NY, USA
DIGI-MET UNIVERSAL STYLE CALIPER,6" W/OPTO RS232C
18200
DIGI-MET UNIVERSAL STYLE CALIPER,6" W/OPTO RS232C 18200
DIGI-MET Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Features: DIGI-MET electronic functions. DIGI-MET Family Features: Non-contacting linear SYLVAC Swiss measuring system. OPTO RS232C output for Direct connection to any RS232C computer port. One cable fits all DIGI-MET instruments. Available WedgeLink software utility to send measurements directly to Microsoft Excel or to your favorite SPC software. EXTRA-LARGE High Contrast LCD display for easy reading (6mm/.236") Direct inch/metric conversion. On/Off switch. Hold function - freezes display for later viewing. Zero setting at any point. Easily configured for SPC data output. PRESET function - for Multi-Gage, Height Gages, Micrometers and Indicators only. High speed measuring/tracking: 60"/second. Low energy consumption 3V lithium battery - will last up to 3 years. Temperature range: 10° to 40°C working; -20° to +70°C storage. 4-way measurement - inside, outside, depth and step. Sliding internal top cross jaw. Length of bottom jaws: 1.574" (40mm). Resolution: .0005" (.01mm) Accuracy: .001" (.02mm). REPEATABILITY: 1 DIGIT 10µm µ2s 6" (150mm), 8" (200mm) and 12" (300mm) Models All models include OPTO RS232C SPC Output Model No. 18200, 6" (150mm) Digi-Met Universal Style Caliper Above models include Deluxe Wooden Case

DIGI-MET Universal Style Calipers

With 4-Way Measurement - .0005"/.01mm Resolution

Made from hardened stainless steel. High precision machined frame.

Features:

  • DIGI-MET electronic functions.
    DIGI-MET Family Features:
  • Non-contacting linear SYLVAC Swiss measuring system.
  • OPTO RS232C output for Direct connection to any RS232C computer port.
  • One cable fits all DIGI-MET instruments.
  • Available WedgeLink software utility to send measurements directly to Microsoft Excel or to your favorite SPC software.
  • EXTRA-LARGE High Contrast LCD display for easy reading (6mm/.236")
  • Direct inch/metric conversion.
  • On/Off switch.
  • Hold function - freezes display for later viewing.
  • Zero setting at any point.
  • Easily configured for SPC data output.
  • PRESET function - for Multi-Gage, Height Gages, Micrometers and Indicators only.
  • High speed measuring/tracking: 60"/second.
  • Low energy consumption 3V lithium battery - will last up to 3 years.
  • Temperature range: 10° to 40°C working; -20° to +70°C storage.
  • 4-way measurement - inside, outside, depth and step.
  • Sliding internal top cross jaw.
  • Length of bottom jaws: 1.574" (40mm).
  • Resolution: .0005" (.01mm) Accuracy: .001" (.02mm).
  • REPEATABILITY: 1 DIGIT 10µm µ2s 6" (150mm), 8" (200mm) and 12" (300mm) Models
    All models include OPTO RS232C SPC Output Model No. 18200, 6" (150mm) Digi-Met Universal Style Caliper
    Above models include Deluxe Wooden Case
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18200
Product Name DIGI-MET UNIVERSAL STYLE CALIPER,6" W/OPTO RS232C
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

GapGun Sensor Heads - T60 - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Thickness Gauge - PCE-CT 5000H - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Attribute Measurement Capability Thickness Gage
View Details
Thickness measurement system - C15151-01 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Box Gauge System - MTG - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Mounting / Loading Options Benchtop or Floor
Gage / Instrument Type Gaging System or Station
Gaging Technology Electronic
View Details