Flexbar Machine Corporation 60 DEGREE V-BLOCKS,2 1/2 X 2 1/2 X 2,PAIR 11143

Description
ULTRA PRECISION V-BLOCKS=60° + 90° MODELS All vee blocks are parallel, square and central within .0002. Each block comes with one clamp and blocks are available in matched pairs. All models are made of hardened steel. Sizes other than those listed are available by special order. Made in U.S.A. Model No. 11143 , 60 Degree V-Block, 2 1/2 X 2 1/2 X 2 Matched Pair. Vee Capacity: 1 3/8" Individual Weight:3lbs
Description
ULTRA PRECISION V-BLOCKS=60° + 90° MODELS All vee blocks are parallel, square and central within .0002. Each block comes with one clamp and blocks are available in matched pairs. All models are made of hardened steel. Sizes other than those listed are available by special order. Made in U.S.A. Model No. 11143 , 60 Degree V-Block, 2 1/2 X 2 1/2 X 2 Matched Pair. Vee Capacity: 1 3/8" Individual Weight:3lbs

Suppliers

Company
Product
Description
Supplier Links
60 DEGREE V-BLOCKS,2 1/2 X 2 1/2 X 2,PAIR - 11143 - Flexbar Machine Corporation
Islandia, NY, USA
60 DEGREE V-BLOCKS,2 1/2 X 2 1/2 X 2,PAIR
11143
60 DEGREE V-BLOCKS,2 1/2 X 2 1/2 X 2,PAIR 11143
ULTRA PRECISION V-BLOCKS=60° + 90° MODELS All vee blocks are parallel, square and central within .0002. Each block comes with one clamp and blocks are available in matched pairs. All models are made of hardened steel. Sizes other than those listed are available by special order. Made in U.S.A. Model No. 11143 , 60 Degree V-Block, 2 1/2 X 2 1/2 X 2 Matched Pair. Vee Capacity: 1 3/8" Individual Weight:3lbs

ULTRA PRECISION V-BLOCKS=60° + 90° MODELS

All vee blocks are parallel, square and central within .0002. Each block comes with one clamp and blocks are available in matched pairs. All models are made of hardened steel. Sizes other than those listed are available by special order.

Made in U.S.A.

Model No. 11143 , 60 Degree V-Block, 2 1/2 X 2 1/2 X 2 Matched Pair.

Vee Capacity: 1 3/8"

Individual Weight:3lbs

Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 11143
Product Name 60 DEGREE V-BLOCKS,2 1/2 X 2 1/2 X 2,PAIR
Gage / Instrument Type Gage Block
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Thickness Gauge - PCE-CT 65 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Ultrasonic Thickness Gage - 38DL PLUS - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details