Flexbar Machine Corporation Datasheets for Hardness Testers
Hardness testers measure a material's resistance to indentation. This calculation is determined by measuring the permanent depth or projected area of the indentation.
Hardness Testers: Learn more
| Product Name | Notes |
|---|---|
| Flexbar Advanced Function Portable Hardness Testing System State-of-the-art, digital tester is menu driven, multi-functional unit with extended memory and RS 232 output capabilities. This unit can perform tests that easily... | |
| Flexbar Advanced Function Portable Hardness Testing System State-of-the-art, digital testers are menu driven, multi-functional units with extended memory, USB and RS 232 output capabilities. Units can perform tests that easily... | |
| FLEXBAR BENCH TOP HARDNESS TESTER This hardness tester comprises the very best in "state of the art" design coupled with dynamic precision. It is easy to operate yet engineered to... | |
| FLEXBAR HARDNESS TESTING FILES Easy To Use, Portable Rockwell Hardness Testing System- For Use In All Metalworking Facilities.*Files Can Now Be Ordered Individually* Flexbar introduces a unique shaped file with... | |
| FLEXBAR HARDNESS TESTING FILES Easy To Use, Portable Rockwell Hardness Testing System- For Use In All Metalworking Facilities.*Files Can Now Be Ordered Individually* Flexbar introduces a unique shaped files with... | |
| FLEXBAR HARDNESS TESTING FILES Easy To Use, Portable Rockwell Hardness Testing System- For Use In All Metalworking Facilities.*Files Can Now Be Ordered Individually* Flexbar introduces a unique specially shaped file... | |
| FLEXBAR HARDNESS TESTING FILES Easy To Use, Portable Rockwell Hardness Testing SystemFor Use In All Metalworking Facilities. Flexbar introduces a unique new set of six specially shapedfiles, each with a... | |
| FLEXBAR PORTABLE DIGITAL HARDNESS TESTERS An advanced hardness tester distinguished by its very compact size, high accuracy, wide measuring range and simplicity of operation. It is suitable for testing the... | |
| FLEXBAR PORTABLE QUICK-CHECK ROCKWELL HARDNESS TESTER A Quick & Easy Checking Gage For Flat Workpieces. Ideal For Spot or Production Checking. Pocket Size - Length is 9+", Weight is 4... | |
| Flexbar Portable Shore Hardness Tester For Rubber and Plastics Designed to comply with DIN 53505 and ASTM 2240 for the measurement of rubber and plastics Zero Back Lash Feature Test... | |
| FLEXBAR PORTABLE STEEL HARDNESS TESTER Range of 20 to 65 HRC (equivalent Rockwell C Scale) Accuracy of ±1.5 Points Complete kit includes a hand-held impact indenter, an illuminated 60X measuring... | |
| FLEXBAR ULTRASONIC HARDNESS TESTER The Flexbar Ultrasonic Hardness Tester is capable of measuring the surface hardness of a broad variety of metals on flat, round, thin, or large surfaces. Unlike... | |
| ROCKWELL HARDNESS TEST BLOCKS Manufactured from the highest quality steel with a special heat treat and cold treat process which insures maximum consistency and repeatability. Accuracy exceeds ASTM E10, E18,... |