Flexbar Machine Corporation PRECISION MICROMETER-1-2" 14771

Description
PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet Stop feature on all models Positive lever lock Satin chrome finish throughout with easy to read graduations Heat insulated frame cover Supplied in deluxe wooden case Model No. 14771, Precision Micrometer Range: 1-2"
Description
PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet Stop feature on all models Positive lever lock Satin chrome finish throughout with easy to read graduations Heat insulated frame cover Supplied in deluxe wooden case Model No. 14771, Precision Micrometer Range: 1-2"

Suppliers

Company
Product
Description
Supplier Links
PRECISION MICROMETER-1-2
Islandia, NY, USA
PRECISION MICROMETER-1-2"
14771
PRECISION MICROMETER-1-2" 14771
PRECISION MICROMETERS High Accuracy According To DIN 863, part 1 (Meets or exceeds Federal specifications) .0001" reading Carbide Measuring Faces Spindle diameter (mm): 6.5 Thread pitch (lead screw): .025" Ratchet Stop feature on all models Positive lever lock Satin chrome finish throughout with easy to read graduations Heat insulated frame cover Supplied in deluxe wooden case Model No. 14771, Precision Micrometer Range: 1-2"

PRECISION MICROMETERS

High Accuracy According To DIN 863, part 1
(Meets or exceeds Federal specifications)

  • .0001" reading
  • Carbide Measuring Faces
  • Spindle diameter (mm): 6.5
  • Thread pitch (lead screw): .025"
  • Ratchet Stop feature on all models
  • Positive lever lock
  • Satin chrome finish throughout with easy to read graduations
  • Heat insulated frame cover
  • Supplied in deluxe wooden case Model No. 14771, Precision Micrometer
  • Range: 1-2"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 14771
Product Name PRECISION MICROMETER-1-2"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Thickness measurement system - C12562-04 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
2D Optical Micrometers - RF657R.2D Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details
Thread Gauge Set KCIDP-ORFSDIN - KCIDP-ORFSDIN - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details