Flexbar Machine Corporation PREC DIAL THICKNESS GAGE-1.0" RNG-4 3/4"CAP 18123

Description
PRECISION DIAL THICKNESS GAGES Made in Japan FEATURES: Gage mounted in hand grooved enameled frame with thumb release mechanism. High grade steel measuring faces. Hardened stainless steel spindle. Hardened, ground and lapped for accuracy. Dull chrome plated indicator case. Supplied in a deluxe velvet-lined case. Model No. 18123, Precision Dial Thickness Gage. Range: 1.0" Throat Capacity: 4 3/4" Graduation: .001 Reading: 0-100
Description
PRECISION DIAL THICKNESS GAGES Made in Japan FEATURES: Gage mounted in hand grooved enameled frame with thumb release mechanism. High grade steel measuring faces. Hardened stainless steel spindle. Hardened, ground and lapped for accuracy. Dull chrome plated indicator case. Supplied in a deluxe velvet-lined case. Model No. 18123, Precision Dial Thickness Gage. Range: 1.0" Throat Capacity: 4 3/4" Graduation: .001 Reading: 0-100

Suppliers

Company
Product
Description
Supplier Links
PREC DIAL THICKNESS GAGE-1.0
Islandia, NY, USA
PREC DIAL THICKNESS GAGE-1.0" RNG-4 3/4"CAP
18123
PREC DIAL THICKNESS GAGE-1.0" RNG-4 3/4"CAP 18123
PRECISION DIAL THICKNESS GAGES Made in Japan FEATURES: Gage mounted in hand grooved enameled frame with thumb release mechanism. High grade steel measuring faces. Hardened stainless steel spindle. Hardened, ground and lapped for accuracy. Dull chrome plated indicator case. Supplied in a deluxe velvet-lined case. Model No. 18123, Precision Dial Thickness Gage. Range: 1.0" Throat Capacity: 4 3/4" Graduation: .001 Reading: 0-100

PRECISION DIAL THICKNESS GAGES

Made in Japan

FEATURES:

  • Gage mounted in hand grooved enameled frame with thumb release mechanism.
  • High grade steel measuring faces.
  • Hardened stainless steel spindle.
  • Hardened, ground and lapped for accuracy.
  • Dull chrome plated indicator case.
  • Supplied in a deluxe velvet-lined case. Model No. 18123, Precision Dial Thickness Gage.
  • Range: 1.0"
  • Throat Capacity: 4 3/4"
  • Graduation: .001
  • Reading: 0-100
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18123
Product Name PREC DIAL THICKNESS GAGE-1.0" RNG-4 3/4"CAP
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Thickness Gage Magna Mike® - 8600 - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
View Details
Calipers - 1368109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper
Minimum Graduation / Resolution 7.87E-4 inch (0.0200 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details