Flexbar Machine Corporation Datasheets for Microscope Lenses and Objectives
Microscope lenses and microscope objectives include eyepieces or oculars, optical filters, objectives, adapters or mounts, condensers and other optical components for microscopy.
Microscope Lenses and Objectives: Learn more
| Product Name | Notes |
|---|---|
| .0X Auxiliary Lens Attachment, for micro-zoom lens only. Increases magnification and decreases field of view. | |
| 0.75X Auxiliary Lens Attachment for Micro-Zoom Lens Only Decreases magnification, increases field of view< of field the increases and magnification> | |
| 1.5X Auxiliary Lens Attachment for Micro-Zoom Lens Only. Increases the magnification and decreases the field of view. | |
| DOUBLE LENS LOUPE Optical Arrangement. 2 Convex Glass Lenses. Design - Two Black Moldings Screwed Together. Model No. 16079, Eye Loupe, Double Lens. Magnification: 10 x | |
| FLEXBAR K SERIES DELUXE STEREO MICROSCOPES Our Highest Quality Microscopes Featuring Superb Optical Performance and Design Found on Other Brands Costing Much More AVAILABLE IN STANDARD AND ZOOM VERSIONS Extra-large... | |
| FLUORESCENT ILLUMINATED MAGNIFIERS Top Quality Illuminated Magnifiers...designe d for inspection, laboratory and assembly uses. 5" dia., 3 diopter (+75% magnification) clear crown optical glass lens (minimal distortion). Add-on lens available... | |
| Macro-Zoom Lens This additional system component is used with the Flexbar Macro-Zoom Video Inspection Systems. Model No. 19930, Macro Zoom Lens, 18-108mm, 6X. | |
| Auxiliary Lens Attachment | |
| Auxiliary Objective Lens 0.5X for Flexbar SMZ 1:6:7 Zoom Ratio Microscope Magnification: 0.5 x WD = 192mm | |
| Auxiliary Objective Lens 0.5X for SMZ 1:4 Microscope Models. Magnification: 0.5X WD = 13mm | |
| Auxiliary Objective Lens 0.75X for SMZ 1:4 Microscope Models. Magnification: 0.5X WD = 13mm | |
| Auxiliary Objective Lens 1.5X for Flexbar SMZ 1:6:7 Zoom Ratio Microscope Magnification: 1.5 x WD = 50mm | |
| Auxiliary Objective Lens 1.5X for SMZ 1:4 Microscope Models. Magnification: 0.5X WD = 13mm | |
| Auxiliary Objective Lens 2.0X for Flexbar SMZ 1:6:7 Zoom Ratio Microscope Magnification: 2.0 x WD = 34.5mm | |
| Auxiliary Objective Lens | |
| Widefield Eyepiece 10X for Flexbar SMZ 1:6:7 Zoom Ratio Microscopes | |
| Widefield Eyepiece 15X for Flexbar SMZ 1:6:7 Zoom Ratio Microscope | |
| Widefield Eyepiece 20X for Flexbar SMZ 1:6:7 Zoom Ratio Microscope | |
| Widefield Eyepiece 5X for Flexbar SMZ 1:6:7 Zoom Ratio Microscope | |
| Widefield Eyepiece 5X for SMZ 1:4 Microscope Models. | |
| X Extender Lens. Doubles the Magnification of systems up to 120X mag.Optional of use with Flexbar Systems VMZ-1500 and VMZ-1000. |