Flexbar Machine Corporation ELECTRONIC INTERNAL CALIPER GAGE-.400-1.2" 12681

Description
FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy: ±0008"/±02mm Preset capability Direct inch/metric conversion Absolute/incremental measurements Supplied with rugged hard aluminum case Model No. 12681, Electronic Internal Caliper Gage, Measuring Range: .400"-1.2"/10-30mm, Length: 80mm
Description
FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy: ±0008"/±02mm Preset capability Direct inch/metric conversion Absolute/incremental measurements Supplied with rugged hard aluminum case Model No. 12681, Electronic Internal Caliper Gage, Measuring Range: .400"-1.2"/10-30mm, Length: 80mm

Suppliers

Company
Product
Description
Supplier Links
ELECTRONIC INTERNAL CALIPER GAGE-.400-1.2
Islandia, NY, USA
ELECTRONIC INTERNAL CALIPER GAGE-.400-1.2"
12681
ELECTRONIC INTERNAL CALIPER GAGE-.400-1.2" 12681
FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy: ±0008"/±02mm Preset capability Direct inch/metric conversion Absolute/incremental measurements Supplied with rugged hard aluminum case Model No. 12681, Electronic Internal Caliper Gage, Measuring Range: .400"-1.2"/10-30mm, Length: 80mm

FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES

For the Precision Measurement of Diameters,Grooves, Recesses, etc.

Common Features:

  • Easy to hold
  • RS232 output
  • Rugged housing
  • Large, LCD display
  • Resolution: .0005"/.01mm
  • Accuracy: ±0008"/±02mm
  • Preset capability
  • Direct inch/metric conversion
  • Absolute/incremental measurements
  • Supplied with rugged hard aluminum case Model No. 12681, Electronic Internal Caliper Gage, Measuring Range: .400"-1.2"/10-30mm, Length: 80mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 12681
Product Name ELECTRONIC INTERNAL CALIPER GAGE-.400-1.2"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Premium Short Shank Inspection Balls - 29067 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 148040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details