Flexbar Machine Corporation COMPAC 242G TEST INDICATOR 12014

Description
THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADEHORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120". Main pivot is mounted on self-adjusting-angul ar contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12014, Compac 242G Test Indicator. Reading mm: 0,01 Travel mm: 0.8 Travel Per Rev. mm: 0.8 Dial Diameter mm: 40 Contact Point L mm: 18
Description
THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADEHORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120". Main pivot is mounted on self-adjusting-angul ar contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12014, Compac 242G Test Indicator. Reading mm: 0,01 Travel mm: 0.8 Travel Per Rev. mm: 0.8 Dial Diameter mm: 40 Contact Point L mm: 18

Suppliers

Company
Product
Description
Supplier Links
COMPAC 242G TEST INDICATOR - 12014 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC 242G TEST INDICATOR
12014
COMPAC 242G TEST INDICATOR 12014
THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADEHORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120". Main pivot is mounted on self-adjusting-angul ar contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12014, Compac 242G Test Indicator. Reading mm: 0,01 Travel mm: 0.8 Travel Per Rev. mm: 0.8 Dial Diameter mm: 40 Contact Point L mm: 18

THE FLEXBAR-COMPAC
HIGHEST QUALITY • SWISS MADEHORIZONTAL TYPE - STANDARD RANGE
TEST INDICATORS

(Single Revolution Series)
SPECIFICATIONS:

  • Contact points are reversible (without special side switch).
  • Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120".
  • Main pivot is mounted on self-adjusting-angular contact bearings; bearings are "extra large".
  • Dovetail section is an integral part of the body.
  • Body and Dial Ring have satin chrome finish. Rotating Dial.
  • Not affected in magnetic fields - in ordinary situations.
  • Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12014, Compac 242G Test Indicator.
  • Reading mm: 0,01
  • Travel mm: 0.8
  • Travel Per Rev. mm: 0.8
  • Dial Diameter mm: 40
  • Contact Point L mm: 18
Supplier's Site
COMPAC 242G TEST INDICATOR - 12014 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC 242G TEST INDICATOR
12014
COMPAC 242G TEST INDICATOR 12014
THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADEHORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120". Main pivot is mounted on self-adjusting-angul ar contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12014, Compac 242G Test Indicator. Reading mm: 0,01 Travel mm: 0.8 Travel Per Rev. mm: 0.8 Dial Diameter mm: 40 Contact Point L mm: 18

THE FLEXBAR-COMPAC
HIGHEST QUALITY • SWISS MADEHORIZONTAL TYPE - STANDARD RANGE
TEST INDICATORS

(Single Revolution Series)
SPECIFICATIONS:

  • Contact points are reversible (without special side switch).
  • Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120".
  • Main pivot is mounted on self-adjusting-angular contact bearings; bearings are "extra large".
  • Dovetail section is an integral part of the body.
  • Body and Dial Ring have satin chrome finish. Rotating Dial.
  • Not affected in magnetic fields - in ordinary situations.
  • Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12014, Compac 242G Test Indicator.
  • Reading mm: 0,01
  • Travel mm: 0.8
  • Travel Per Rev. mm: 0.8
  • Dial Diameter mm: 40
  • Contact Point L mm: 18
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 12014 12014
Product Name COMPAC 242G TEST INDICATOR COMPAC 242G TEST INDICATOR
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Thickness measurement system - C11295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Back-to-Back Distance Measuring Gauges - IMR Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Gaging Technology Electronic
View Details
Thread Gauge Set KCIDP-BSPJICMET - KCIDP-BSPJICMET - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details