Flexbar Machine Corporation PREC DIALTHICKNESS GAGE-0.5" RANGE 18120

Description
PRECISION DIAL THICKNESS GAGES Made in Japan FEATURES: Gage mounted in hand grooved enameled frame with thumb release mechanism. High grade steel measuring faces. Hardened stainless steel spindle. Hardened, ground and lapped for accuracy. Dull chrome plated indicator case. Supplied in a deluxe velvet-lined case. Model No. 18120, Precision Dial Thickness Gage. Range: 0.5" Throat Capacity: 1.02" Graduation: .001 Reading: 0-100
Description
PRECISION DIAL THICKNESS GAGES Made in Japan FEATURES: Gage mounted in hand grooved enameled frame with thumb release mechanism. High grade steel measuring faces. Hardened stainless steel spindle. Hardened, ground and lapped for accuracy. Dull chrome plated indicator case. Supplied in a deluxe velvet-lined case. Model No. 18120, Precision Dial Thickness Gage. Range: 0.5" Throat Capacity: 1.02" Graduation: .001 Reading: 0-100

Suppliers

Company
Product
Description
Supplier Links
PREC DIALTHICKNESS GAGE-0.5
Islandia, NY, USA
PREC DIALTHICKNESS GAGE-0.5" RANGE
18120
PREC DIALTHICKNESS GAGE-0.5" RANGE 18120
PRECISION DIAL THICKNESS GAGES Made in Japan FEATURES: Gage mounted in hand grooved enameled frame with thumb release mechanism. High grade steel measuring faces. Hardened stainless steel spindle. Hardened, ground and lapped for accuracy. Dull chrome plated indicator case. Supplied in a deluxe velvet-lined case. Model No. 18120, Precision Dial Thickness Gage. Range: 0.5" Throat Capacity: 1.02" Graduation: .001 Reading: 0-100

PRECISION DIAL THICKNESS GAGES

Made in Japan

FEATURES:

  • Gage mounted in hand grooved enameled frame with thumb release mechanism.
  • High grade steel measuring faces.
  • Hardened stainless steel spindle.
  • Hardened, ground and lapped for accuracy.
  • Dull chrome plated indicator case.
  • Supplied in a deluxe velvet-lined case. Model No. 18120, Precision Dial Thickness Gage.
  • Range: 0.5"
  • Throat Capacity: 1.02"
  • Graduation: .001
  • Reading: 0-100
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18120
Product Name PREC DIALTHICKNESS GAGE-0.5" RANGE
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 390837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Computer Based Bench Micrometer - Supermicrometer™ : Model PC625 - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details