Flexbar Machine Corporation COMPAC DIAL INDICATOR 533AE 12091

Description
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 12091, Compac Dial Indicator 533AE. Compac No. 533AE Measurement Range: .400" Range Per Rev.: .050" Reading: 0-100 Graduation: .0005" Splashproof Model.
Description
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 12091, Compac Dial Indicator 533AE. Compac No. 533AE Measurement Range: .400" Range Per Rev.: .050" Reading: 0-100 Graduation: .0005" Splashproof Model.

Suppliers

Company
Product
Description
Supplier Links
COMPAC DIAL INDICATOR 533AE - 12091 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC DIAL INDICATOR 533AE
12091
COMPAC DIAL INDICATOR 533AE 12091
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 12091, Compac Dial Indicator 533AE. Compac No. 533AE Measurement Range: .400" Range Per Rev.: .050" Reading: 0-100 Graduation: .0005" Splashproof Model.

FLEXBAR-COMPAC DIAL INDICATORS
Highest Quality - Swiss Made

Important Features:

  • Shockproof system - protects movement
  • Stainless, hardened and ground steel rack
  • Dull chrome plated case
  • Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor
  • Rotating dial, clockwise reading with bezel lock
  • Revolution counter on all models
  • Adjustable tolerance indicators
  • Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 12091, Compac Dial Indicator 533AE.
  • Compac No. 533AE
  • Measurement Range: .400"
  • Range Per Rev.: .050"
  • Reading: 0-100
  • Graduation: .0005"
    Splashproof Model.
Supplier's Site
COMPAC DIAL INDICATOR 533AE - 12091 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC DIAL INDICATOR 533AE
12091
COMPAC DIAL INDICATOR 533AE 12091
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 12091, Compac Dial Indicator 533AE. Compac No. 533AE Measurement Range: .400" Range Per Rev.: .050" Reading: 0-100 Graduation: .0005" Splashproof Model.

FLEXBAR-COMPAC DIAL INDICATORS
Highest Quality - Swiss Made

Important Features:

  • Shockproof system - protects movement
  • Stainless, hardened and ground steel rack
  • Dull chrome plated case
  • Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor
  • Rotating dial, clockwise reading with bezel lock
  • Revolution counter on all models
  • Adjustable tolerance indicators
  • Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 12091, Compac Dial Indicator 533AE.
  • Compac No. 533AE
  • Measurement Range: .400"
  • Range Per Rev.: .050"
  • Reading: 0-100
  • Graduation: .0005"
    Splashproof Model.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 12091 12091
Product Name COMPAC DIAL INDICATOR 533AE COMPAC DIAL INDICATOR 533AE
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Scanner - HydroFORM - Evident Scientific
Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Micrometers - 7251946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details