Flexbar Machine Corporation ELECTRONIC EXTERNAL CALIPER GAGE-0-.400" 12685

Description
FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy: ±0008"/±02mm Preset capability Direct inch/metric conversion Absolute/incremental measurements Supplied with rugged hard aluminum case Model No. 12685, Electronic External Caliper Gage, Measuring Range: 0"-.400"/0-10mm, Length: 40mm
Description
FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy: ±0008"/±02mm Preset capability Direct inch/metric conversion Absolute/incremental measurements Supplied with rugged hard aluminum case Model No. 12685, Electronic External Caliper Gage, Measuring Range: 0"-.400"/0-10mm, Length: 40mm

Suppliers

Company
Product
Description
Supplier Links
ELECTRONIC EXTERNAL CALIPER GAGE-0-.400
Islandia, NY, USA
ELECTRONIC EXTERNAL CALIPER GAGE-0-.400"
12685
ELECTRONIC EXTERNAL CALIPER GAGE-0-.400" 12685
FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES For the Precision Measurement of Diameters,Grooves, Recesses, etc. Common Features: Easy to hold RS232 output Rugged housing Large, LCD display Resolution: .0005"/.01mm Accuracy: ±0008"/±02mm Preset capability Direct inch/metric conversion Absolute/incremental measurements Supplied with rugged hard aluminum case Model No. 12685, Electronic External Caliper Gage, Measuring Range: 0"-.400"/0-10mm, Length: 40mm

FLEXBAR DIGITAL ELECTRONICINTERNAL & EXTERNAL CALIPER GAGES

For the Precision Measurement of Diameters,Grooves, Recesses, etc.

Common Features:

  • Easy to hold
  • RS232 output
  • Rugged housing
  • Large, LCD display
  • Resolution: .0005"/.01mm
  • Accuracy: ±0008"/±02mm
  • Preset capability
  • Direct inch/metric conversion
  • Absolute/incremental measurements
  • Supplied with rugged hard aluminum case Model No. 12685, Electronic External Caliper Gage, Measuring Range: 0"-.400"/0-10mm, Length: 40mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 12685
Product Name ELECTRONIC EXTERNAL CALIPER GAGE-0-.400"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 2436621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
External Bench Micrometer - SuperMicrometer™ : Model C 625 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details