Flexbar Machine Corporation COMPAC 245GA TEST INDICATOR 12024

Description
THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120". Main pivot is mounted on self-adjusting-angul ar contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12024, Compac 245GA Test Indicator. Reading Inch: .0001 Travel Inch: .008 Travel Per Rev. Inch: .008 Dial Diameter: 1.575 Contact Point L Inch: .720
Description
THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120". Main pivot is mounted on self-adjusting-angul ar contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12024, Compac 245GA Test Indicator. Reading Inch: .0001 Travel Inch: .008 Travel Per Rev. Inch: .008 Dial Diameter: 1.575 Contact Point L Inch: .720

Suppliers

Company
Product
Description
Supplier Links
COMPAC 245GA TEST INDICATOR - 12024 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC 245GA TEST INDICATOR
12024
COMPAC 245GA TEST INDICATOR 12024
THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120". Main pivot is mounted on self-adjusting-angul ar contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12024, Compac 245GA Test Indicator. Reading Inch: .0001 Travel Inch: .008 Travel Per Rev. Inch: .008 Dial Diameter: 1.575 Contact Point L Inch: .720

THE FLEXBAR-COMPAC
HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE
TEST INDICATORS

(Single Revolution Series)
SPECIFICATIONS:

  • Contact points are reversible (without special side switch).
  • Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120".
  • Main pivot is mounted on self-adjusting-angular contact bearings; bearings are "extra large".
  • Dovetail section is an integral part of the body.
  • Body and Dial Ring have satin chrome finish. Rotating Dial.
  • Not affected in magnetic fields - in ordinary situations.
  • Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12024, Compac 245GA Test Indicator.
  • Reading Inch: .0001
  • Travel Inch: .008
  • Travel Per Rev. Inch: .008
  • Dial Diameter: 1.575
  • Contact Point L Inch: .720
Supplier's Site
COMPAC 245GA TEST INDICATOR - 12024 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC 245GA TEST INDICATOR
12024
COMPAC 245GA TEST INDICATOR 12024
THE FLEXBAR-COMPAC HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE TEST INDICATORS (Single Revolution Series) SPECIFICATIONS: Contact points are reversible (without special side switch). Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120". Main pivot is mounted on self-adjusting-angul ar contact bearings; bearings are "extra large". Dovetail section is an integral part of the body. Body and Dial Ring have satin chrome finish. Rotating Dial. Not affected in magnetic fields - in ordinary situations. Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12024, Compac 245GA Test Indicator. Reading Inch: .0001 Travel Inch: .008 Travel Per Rev. Inch: .008 Dial Diameter: 1.575 Contact Point L Inch: .720

THE FLEXBAR-COMPAC
HIGHEST QUALITY • SWISS MADE HORIZONTAL TYPE - STANDARD RANGE
TEST INDICATORS

(Single Revolution Series)
SPECIFICATIONS:

  • Contact points are reversible (without special side switch).
  • Hands move clockwise despite reversible movement of contact points. Sizes from .015" to .120".
  • Main pivot is mounted on self-adjusting-angular contact bearings; bearings are "extra large".
  • Dovetail section is an integral part of the body.
  • Body and Dial Ring have satin chrome finish. Rotating Dial.
  • Not affected in magnetic fields - in ordinary situations.
  • Each Indicator includes two "stud-type" Dovetail mounting fixtures (T-4 and T-8) see below. Each packed in fitted plastic storage box. Model No. 12024, Compac 245GA Test Indicator.
  • Reading Inch: .0001
  • Travel Inch: .008
  • Travel Per Rev. Inch: .008
  • Dial Diameter: 1.575
  • Contact Point L Inch: .720
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 12024 12024
Product Name COMPAC 245GA TEST INDICATOR COMPAC 245GA TEST INDICATOR
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Thickness Gage Magna Mike® - 8600 - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
View Details
One Piece Inspection Balls with Shoulder - 29045 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details