Flexbar Machine Corporation ELECTRONIC DISC MICROMETER-0-1" 15769

Description
ELECTRONIC DISC MICROMETER For measurement of narrow grooves, slots and recesses. Useful for measurements of parts with ribs, lands, fins, cutting edges on form tools & more. Features: Large LCD display, high contrast Resolution: .00005"/.001mm Friction stop and locking lever Accuracy: .00015" Carbide tips on anvil and spindle Zero-set key allows comparative measurements Anvil diameter: .256" RS-232 SPC Output Function Key Heat insulated frame cover Uses 1 SR44 Battery Includes fitted case Instant inch/metric conversion. Measuring disc is hardened, ground and microlapped. Model No. 15769, 0-1" (0-25mm) Electronic Disc Micrometer Above includes fitted wooden case.
Description
ELECTRONIC DISC MICROMETER For measurement of narrow grooves, slots and recesses. Useful for measurements of parts with ribs, lands, fins, cutting edges on form tools & more. Features: Large LCD display, high contrast Resolution: .00005"/.001mm Friction stop and locking lever Accuracy: .00015" Carbide tips on anvil and spindle Zero-set key allows comparative measurements Anvil diameter: .256" RS-232 SPC Output Function Key Heat insulated frame cover Uses 1 SR44 Battery Includes fitted case Instant inch/metric conversion. Measuring disc is hardened, ground and microlapped. Model No. 15769, 0-1" (0-25mm) Electronic Disc Micrometer Above includes fitted wooden case.

Suppliers

Company
Product
Description
Supplier Links
ELECTRONIC DISC MICROMETER-0-1
Islandia, NY, USA
ELECTRONIC DISC MICROMETER-0-1"
15769
ELECTRONIC DISC MICROMETER-0-1" 15769
ELECTRONIC DISC MICROMETER For measurement of narrow grooves, slots and recesses. Useful for measurements of parts with ribs, lands, fins, cutting edges on form tools & more. Features: Large LCD display, high contrast Resolution: .00005"/.001mm Friction stop and locking lever Accuracy: .00015" Carbide tips on anvil and spindle Zero-set key allows comparative measurements Anvil diameter: .256" RS-232 SPC Output Function Key Heat insulated frame cover Uses 1 SR44 Battery Includes fitted case Instant inch/metric conversion. Measuring disc is hardened, ground and microlapped. Model No. 15769, 0-1" (0-25mm) Electronic Disc Micrometer Above includes fitted wooden case.

ELECTRONIC DISC MICROMETER

For measurement of narrow grooves, slots and recesses. Useful for measurements of parts with ribs, lands, fins, cutting edges on form tools & more.

Features:

  • Large LCD display, high contrast
  • Resolution: .00005"/.001mm
  • Friction stop and locking lever
  • Accuracy: .00015"
  • Carbide tips on anvil and spindle
  • Zero-set key allows comparative measurements
  • Anvil diameter: .256"
  • RS-232 SPC Output
  • Function Key
  • Heat insulated frame cover
  • Uses 1 SR44 Battery
  • Includes fitted case
  • Instant inch/metric conversion.
  • Measuring disc is hardened, ground and microlapped. Model No. 15769, 0-1" (0-25mm) Electronic Disc Micrometer
    Above includes fitted wooden case.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15769
Product Name ELECTRONIC DISC MICROMETER-0-1"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Height Gauges - 7251511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Height Gage
Gaging Technology Electronic
View Details
Checking Balls - 29016 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
External Supermicrometer - SuperMicrometer™ : Model B 625 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details