Flexbar Machine Corporation Datasheets for Plug and Pin Gages
Plug and pin gauges are used to compare hole and slot dimensions or locations to specific tolerances. This product area includes go gauges and no-go gauges.
Plug and Pin Gages: Learn more
| Product Name | Notes |
|---|---|
| FLEXBAR PIN GAGE SETS Available in Plus or Minus Tolerances: .0002" Limit Flexbar Pin Gages, are ideal for accurate checking of hole size, location, gage slots, distance between holes, setting... | |
| FLEXBAR THREAD GAGES & RING GAGES Gages are made in "X" tolerance Classes 2A and 2B most commonly used for general applications including bolts, nuts, screws and similar fasteners.Thread Plug... | |
| FLEXBAR THREAD GAGES Gages are made in "X" tolerance Classes 2A and 2B most commonly used for general applications including bolts, nuts, screws and similar fasteners.Thread Plug Gages GO-NOGO with... | |
| FLEXBAR THREAD GAGES Gages are made in "X" tolerance Classes 2A and 2B most commonly used for general applications including bolts, nuts, screws and similar fasteners.Thread Plug Gages GO-NOGO with... | |
| METRIC PIN GAGE SETS Available in Plus or Minus Tolerances: .005mm Limit ACCURACY +0.005mm -0.000mm Model No. 12904, Pin Gage Set Metric, Range: 0.20-1.28mm, 55 pcs. in Set. | |
| METRIC PIN GAGE SETS Available in Plus or Minus Tolerances: .005mm Limit ACCURACY +0.005mm -0.000mm Model No. 12905, Pin Gage Set Metric, Range: 1.30-4.98mm, 185 pcs. in Set. | |
| METRIC PIN GAGE SETS Available in Plus or Minus Tolerances: .005mm Limit ACCURACY +0.005mm -0.000mm Model No. 12906, Pin Gage Set Metric, Range: 5.00-9.98mm, 250 pcs. in Set. | |
| METRIC PIN GAGE SETS Available in Plus or Minus Tolerances: .005mm Limit ACCURACY -0.005mm +0.000mm Model No. 12900, Pin Gage Set Metric, Range: 0.20-1.28mm, 55 pcs.in Set. | |
| METRIC PIN GAGE SETS Available in Plus or Minus Tolerances: .005mm Limit ACCURACY -0.005mm +0.000mm Model No. 12901, Pin Gage Set Metric, Range: 1.30-4.98mm, 185 pcs. in Set. | |
| METRIC PIN GAGE SETS Available in Plus or Minus Tolerances: .005mm Limit ACCURACY -0.005mm +0.000mm Model No. 12902, Pin Gage Set Metric, Range: 5.0-9.98mm, 250 pcs. in Set. | |
| MINIATURE PIN GAGE SET RANGE .006 - .060" FEATURES: Each gage is clearly marked for size. Hardened throughout. High micro-finish, centerless lapped. Furnished in plastic box.ACCURACY +.0000" -.0002" Model No. |