Flexbar Machine Corporation Datasheets for Masters and Setting Gages
Masters and setting gages provide dimensional standards for calibrating other gages.
Masters and Setting Gages: Learn more
| Product Name | Notes |
|---|---|
| 36 PIECE SQUARE GAGE BLOCK SETS (Inch) Steel Square Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Steel Sets: Constructed of the finest... | |
| 60° ADJUSTABLE PRECISION ANGLE BLOCKS 3 Sizes Available Fast, simple, easy to use for drilling, milling and set-up applications. Bottom hex screw locks block in any angle between 0 and... | |
| 60° ADJUSTABLE PRECISION ANGLE BLOCKS 3 Sizes Available Fast, simple, easy to use for drilling, milling and set-up applications. Bottom hex screw locks block in any angle between 0 and... | |
| 8 PIECE LARGE GAGE BLOCK SETS Featuring Blocks Ranging From 5" to 20" Features: 8 pieces - 5", 6", 7", 8", 10", 12", 16", 20". Grade 2 or Grade 3... | |
| 81 PIECE SQUARE GAGE BLOCK SETS (Inch) Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available... | |
| BALL BEARING "V" BLOCK ...Overcomes Production or Set-Up Difficulties Inherent in Plain V-Blocks.Overcomes Geometric Limitations. ENABLES YOU TO INSPECT AND DETECT OUT-OF-ROUND CONDITIONS AND LOBES WITH NO DAMAGE TO PARTS... | |
| FLEXBAR ECONOMY PRECISION 90° V-BLOCK SETS Parallel, square and centered within .0002" Hardened and ground tool steel. Includes 2 reversible swing-away clamps. Unique offset hole pattern. Side slots allow easy... | |
| MAGNETIC CHUCK PARALLELS & UNIVERSAL V-BLOCKS INTEGRALLY CAST INTO ONE SOLID PIECE! • Made in U.S.A. Ground all over and serial numbered in pairs. These fine V-Blocks are now made... | |
| MAGNETIC V-BLOCKS (Matched Pair) Ideal for holding round and irregular shapes for grinding, measuring, and machining. Powerful magnetic force on all three surfaces: top, side, and V (90°). Includes two... | |
| MICRO-RISE High Precision Adjustable V-BlocksPatent No. 3,325,162 Use for inspection, production milling, work staging, spin grinding, or any operation requiring precision adjustable support. FEATURES: Hardened and ground anvils support up... | |
| Multi-Use V-Block Set Holds round (2") and square (1-7/16") work. Hardened tool steel ground square and parallel to .0004" accuracy. Supplied in matched pairs with clamps. V-Block Size: 2-3/8"L x... | |
| RECTANGULAR GAGE BLOCK SETS Avaliable in Steel or Carbide Sets All Sets are Calibrated and Certified to NIST Standards. Steel Rectangular Gage Block Sets: Three different grade sets with accuracy... | |
| ULTRA PRECISION V-BLOCKS=60° + 90° MODELS All vee blocks are parallel, square and central within .0002. Each block comes with one clamp and blocks are available in matched pairs. All... | |
| V-BLOCKS Matched Pairs Made of high quality fine grained cast iron, stress relieved. Ideal for holding round and irregular shape parts in drilling, machining, inspection, etc. Accurately machined with 90° | |
| V-BLOCKS Matched Pairs Made of high quality fine grained cast iron, stress relieved. Ideal for holding round and irregular shape parts in drilling, machining, inspection, etc. Accurately machined with 90°Vee... |