Flexbar Machine Corporation GAGE BLOCK SET-RECT-36 PCS-GRADE 3 12586

Description
RECTANGULAR GAGE BLOCK SETS Avaliable in Steel or Carbide Sets All Sets are Calibrated and Certified to NIST Standards. Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available in 81 piece, Grade 3 Steel Sets: Constructed of the finest grade of high Carbon-Chrome steel, fully stress relieved, hardened to 65 RC, lapped and mirror polished to a very low microinch surface finish. Carbide Set: hardened to 70 RC. Low coefficient of thermal expansion. Carefully inspected for accurate size, parallelism and flatness. Standard industrial sizes, interchangeable with all accessories. Each set complete with deluxe fitted case and Certificate of Inspection traceable to the NIST. Set No. 12586, Gage Block Set. Blocks Per Set: 36 Steel Grade of Blocks: Grade #3 (+8 millionths, -4 millionths) Size of Blocks Included in Set: 36 pcs. in wood case. Consists of: 9 Blocks .1001" through .1009" step of .0001" 9 Blocks .101" through .109" step of .001" 9 Blocks .110" through .190" step of .01 5 Blocks .100" through .500" step of .1" 3 Blocks 1", 2", 4" 1 Block .050"
Description
RECTANGULAR GAGE BLOCK SETS Avaliable in Steel or Carbide Sets All Sets are Calibrated and Certified to NIST Standards. Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available in 81 piece, Grade 3 Steel Sets: Constructed of the finest grade of high Carbon-Chrome steel, fully stress relieved, hardened to 65 RC, lapped and mirror polished to a very low microinch surface finish. Carbide Set: hardened to 70 RC. Low coefficient of thermal expansion. Carefully inspected for accurate size, parallelism and flatness. Standard industrial sizes, interchangeable with all accessories. Each set complete with deluxe fitted case and Certificate of Inspection traceable to the NIST. Set No. 12586, Gage Block Set. Blocks Per Set: 36 Steel Grade of Blocks: Grade #3 (+8 millionths, -4 millionths) Size of Blocks Included in Set: 36 pcs. in wood case. Consists of: 9 Blocks .1001" through .1009" step of .0001" 9 Blocks .101" through .109" step of .001" 9 Blocks .110" through .190" step of .01 5 Blocks .100" through .500" step of .1" 3 Blocks 1", 2", 4" 1 Block .050"

Suppliers

Company
Product
Description
Supplier Links
GAGE BLOCK SET-RECT-36 PCS-GRADE 3 - 12586 - Flexbar Machine Corporation
Islandia, NY, USA
GAGE BLOCK SET-RECT-36 PCS-GRADE 3
12586
GAGE BLOCK SET-RECT-36 PCS-GRADE 3 12586
RECTANGULAR GAGE BLOCK SETS Avaliable in Steel or Carbide Sets All Sets are Calibrated and Certified to NIST Standards. Steel Rectangular Gage Block Sets: Three different grade sets with accuracy at a very significant price savings. Carbide Rectangular Gage Block Set: Available in 81 piece, Grade 3 Steel Sets: Constructed of the finest grade of high Carbon-Chrome steel, fully stress relieved, hardened to 65 RC, lapped and mirror polished to a very low microinch surface finish. Carbide Set: hardened to 70 RC. Low coefficient of thermal expansion. Carefully inspected for accurate size, parallelism and flatness. Standard industrial sizes, interchangeable with all accessories. Each set complete with deluxe fitted case and Certificate of Inspection traceable to the NIST. Set No. 12586, Gage Block Set. Blocks Per Set: 36 Steel Grade of Blocks: Grade #3 (+8 millionths, -4 millionths) Size of Blocks Included in Set: 36 pcs. in wood case. Consists of: 9 Blocks .1001" through .1009" step of .0001" 9 Blocks .101" through .109" step of .001" 9 Blocks .110" through .190" step of .01 5 Blocks .100" through .500" step of .1" 3 Blocks 1", 2", 4" 1 Block .050"

RECTANGULAR GAGE BLOCK SETS

Avaliable in Steel or Carbide Sets
All Sets are Calibrated and Certified to NIST Standards.

Steel Rectangular Gage Block Sets:
Three different grade sets with accuracy at a very significant price savings.

Carbide Rectangular Gage Block Set:
Available in 81 piece, Grade 3

  • Steel Sets: Constructed of the finest grade of high Carbon-Chrome steel, fully stress relieved, hardened to 65 RC, lapped and mirror polished to a very low microinch surface finish. Carbide Set: hardened to 70 RC.
  • Low coefficient of thermal expansion.
  • Carefully inspected for accurate size, parallelism and flatness.
  • Standard industrial sizes, interchangeable with all accessories.
  • Each set complete with deluxe fitted case and Certificate of Inspection traceable to the NIST. Set No. 12586, Gage Block Set.
    Blocks Per Set: 36 Steel
    Grade of Blocks: Grade #3 (+8 millionths, -4 millionths)
    Size of Blocks Included in Set: 36 pcs. in wood case.
    Consists of:
  • 9 Blocks .1001" through .1009" step of .0001"
  • 9 Blocks .101" through .109" step of .001"
  • 9 Blocks .110" through .190" step of .01
  • 5 Blocks .100" through .500" step of .1"
  • 3 Blocks 1", 2", 4"
  • 1 Block .050"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 12586
Product Name GAGE BLOCK SET-RECT-36 PCS-GRADE 3
Gage / Instrument Type Gage Block
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Thickness measurement system - C12562-04 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Back-to-Back Distance Measuring Gauges - IMR Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Gaging Technology Electronic
View Details
Thread Gauge Set KCIDP-ORFSDIN - KCIDP-ORFSDIN - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details