Flexbar Machine Corporation ELECTRONIC MICROMETER 15751

Description
FLEXBAR ELECTRONIC MICROMETERS Quality Electronic Digital Readout Micrometer Provides Error-Free Readings To .00005"/.001mm Features: Large LCD display, high contrast Resolution: .00005"/.001mm Friction stop and locking lever Accuracy: .00015" Carbide tips on anvil and spindle Zero-set key allows comparative measurements Anvil diameter: .256" RS-232 SPC Output Function Key Heat insulated frame cover Uses 1 SR44 Battery Includes fitted case Instant inch/metric conversion. Model No. 15751, 0-1" (0-25mm) Electronic Micrometer
Description
FLEXBAR ELECTRONIC MICROMETERS Quality Electronic Digital Readout Micrometer Provides Error-Free Readings To .00005"/.001mm Features: Large LCD display, high contrast Resolution: .00005"/.001mm Friction stop and locking lever Accuracy: .00015" Carbide tips on anvil and spindle Zero-set key allows comparative measurements Anvil diameter: .256" RS-232 SPC Output Function Key Heat insulated frame cover Uses 1 SR44 Battery Includes fitted case Instant inch/metric conversion. Model No. 15751, 0-1" (0-25mm) Electronic Micrometer

Suppliers

Company
Product
Description
Supplier Links
ELECTRONIC MICROMETER - 15751 - Flexbar Machine Corporation
Islandia, NY, USA
ELECTRONIC MICROMETER
15751
ELECTRONIC MICROMETER 15751
FLEXBAR ELECTRONIC MICROMETERS Quality Electronic Digital Readout Micrometer Provides Error-Free Readings To .00005"/.001mm Features: Large LCD display, high contrast Resolution: .00005"/.001mm Friction stop and locking lever Accuracy: .00015" Carbide tips on anvil and spindle Zero-set key allows comparative measurements Anvil diameter: .256" RS-232 SPC Output Function Key Heat insulated frame cover Uses 1 SR44 Battery Includes fitted case Instant inch/metric conversion. Model No. 15751, 0-1" (0-25mm) Electronic Micrometer

FLEXBAR ELECTRONIC MICROMETERS

Quality Electronic Digital Readout Micrometer Provides Error-Free Readings To .00005"/.001mm

Features:

  • Large LCD display, high contrast
  • Resolution: .00005"/.001mm
  • Friction stop and locking lever
  • Accuracy: .00015"
  • Carbide tips on anvil and spindle
  • Zero-set key allows comparative measurements
  • Anvil diameter: .256"
  • RS-232 SPC Output
  • Function Key
  • Heat insulated frame cover
  • Uses 1 SR44 Battery
  • Includes fitted case
  • Instant inch/metric conversion. Model No. 15751, 0-1" (0-25mm) Electronic Micrometer
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15751
Product Name ELECTRONIC MICROMETER
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Thickness Gage Magna Mike® - 8600 - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
View Details
Calipers - 327056 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Dial / Analog / Direct Reading
Minimum Graduation / Resolution 1.00E-3 inch (0.0254 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details