Flexbar Machine Corporation ADVANCED FUNCTION ULTRASONIC THICKNESS GAGE 15947

Description
Flexbar Advanced Function Ultrasonic Thickness Gage This multi-function, menu-driven digital tester offers everything from basic measurement to extended memory, RS 232 output and a compact printer. Designed to measure the thickness of metallic and non-metallic materials such as aluminum, titanium, plastics, ceramics, glass and any other good ultrasonic wave conductor as long as it has parallel top and bottom surfaces. The gage will accurately display readings in either inch or millimeter after a simple calibration to a known thickness or sound velocity. Performance Parameters: Display Type: 4-digit LCD Minimum Display Unit: 0.01"/0.01mm Measuring Range: 0.04-8.0" in Steel w/Standard Probe Display Accuracy: 0.001"/0.01mm Sound Velocity Range: 3280-32805 ft/s (1000-9999m/s) Operating Temperature: 32-122 Degrees F Frequency: 5MHz Update Range:4Hz Power Supply: 1.5v AAA Alkaline Batteries (2pc) Battery Life: Approx. 250 hrs./set Power Consumption: Working Current is Less Than 3V Dimensions: 4 1/4" X 2 3/8" X 1 Weight: 4.7 oz. Model NO. 15947, Flexbar Advanced Function Ultrasonic
Description
Flexbar Advanced Function Ultrasonic Thickness Gage This multi-function, menu-driven digital tester offers everything from basic measurement to extended memory, RS 232 output and a compact printer. Designed to measure the thickness of metallic and non-metallic materials such as aluminum, titanium, plastics, ceramics, glass and any other good ultrasonic wave conductor as long as it has parallel top and bottom surfaces. The gage will accurately display readings in either inch or millimeter after a simple calibration to a known thickness or sound velocity. Performance Parameters: Display Type: 4-digit LCD Minimum Display Unit: 0.01"/0.01mm Measuring Range: 0.04-8.0" in Steel w/Standard Probe Display Accuracy: 0.001"/0.01mm Sound Velocity Range: 3280-32805 ft/s (1000-9999m/s) Operating Temperature: 32-122 Degrees F Frequency: 5MHz Update Range:4Hz Power Supply: 1.5v AAA Alkaline Batteries (2pc) Battery Life: Approx. 250 hrs./set Power Consumption: Working Current is Less Than 3V Dimensions: 4 1/4" X 2 3/8" X 1 Weight: 4.7 oz. Model NO. 15947, Flexbar Advanced Function Ultrasonic

Suppliers

Company
Product
Description
Supplier Links
ADVANCED FUNCTION ULTRASONIC THICKNESS GAGE - 15947 - Flexbar Machine Corporation
Islandia, NY, USA
ADVANCED FUNCTION ULTRASONIC THICKNESS GAGE
15947
ADVANCED FUNCTION ULTRASONIC THICKNESS GAGE 15947
Flexbar Advanced Function Ultrasonic Thickness Gage This multi-function, menu-driven digital tester offers everything from basic measurement to extended memory, RS 232 output and a compact printer. Designed to measure the thickness of metallic and non-metallic materials such as aluminum, titanium, plastics, ceramics, glass and any other good ultrasonic wave conductor as long as it has parallel top and bottom surfaces. The gage will accurately display readings in either inch or millimeter after a simple calibration to a known thickness or sound velocity. Performance Parameters: Display Type: 4-digit LCD Minimum Display Unit: 0.01"/0.01mm Measuring Range: 0.04-8.0" in Steel w/Standard Probe Display Accuracy: 0.001"/0.01mm Sound Velocity Range: 3280-32805 ft/s (1000-9999m/s) Operating Temperature: 32-122 Degrees F Frequency: 5MHz Update Range:4Hz Power Supply: 1.5v AAA Alkaline Batteries (2pc) Battery Life: Approx. 250 hrs./set Power Consumption: Working Current is Less Than 3V Dimensions: 4 1/4" X 2 3/8" X 1 Weight: 4.7 oz. Model NO. 15947, Flexbar Advanced Function Ultrasonic

Flexbar Advanced Function Ultrasonic Thickness Gage

This multi-function, menu-driven digital tester offers everything from basic measurement to extended memory, RS 232 output and a compact printer.

Designed to measure the thickness of metallic and non-metallic materials such as aluminum, titanium, plastics, ceramics, glass and any other good ultrasonic wave conductor as long as it has parallel top and bottom surfaces. The gage will accurately display readings in either inch or millimeter after a simple calibration to a known thickness or sound velocity.

Performance Parameters:

  • Display Type: 4-digit LCD
  • Minimum Display Unit: 0.01"/0.01mm
  • Measuring Range: 0.04-8.0" in Steel w/Standard Probe
  • Display Accuracy: 0.001"/0.01mm
  • Sound Velocity Range: 3280-32805 ft/s (1000-9999m/s)
  • Operating Temperature: 32-122 Degrees F
  • Frequency: 5MHz
  • Update Range:4Hz
  • Power Supply: 1.5v AAA Alkaline Batteries (2pc)
  • Battery Life: Approx. 250 hrs./set
  • Power Consumption: Working Current is Less Than 3V
  • Dimensions: 4 1/4" X 2 3/8" X 1
  • Weight: 4.7 oz. Model NO. 15947, Flexbar Advanced Function Ultrasonic
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15947
Product Name ADVANCED FUNCTION ULTRASONIC THICKNESS GAGE
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Plain Shank Fixture Balls - 29007 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Bore Gauges - 6830706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Bore Gage
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details