Flexbar Machine Corporation Datasheets for Squares
Squares are used to indicate, by visual comparison, whether two surfaces are perpendicular. Most products consist of a simple, fixed standard and a beam and blade with a mutual orientation of 90 degrees.
Squares: Learn more
| Product Name | Notes |
|---|---|
| CENTERING SQUARES Special Steel Finding out center on shafts and discs fast and easily Satin Chromed finish Size Inch: 4 x 2.75 Reading: 1/32" For Shaft Diameter Inch: 3.5 | |
| CENTERING SQUARES Special Steel Finding out center on shafts and discs fast and easily Satin Chromed finish Size Inch: 4 x 5.12 Reading: 1/32" For Shaft Diameter Inch: 7.5 | |
| CENTERING SQUARES Special Steel Finding out center on shafts and discs fast and easily Satin Chromed finish Size Inch: 8 x 6 Reading: 1/32" For Shaft Diameter Inch: 8.6 | |
| INSPECTION SQUARE BLOCK LEVELS Block Levels Stabilized cast iron with hardened surfaces. 2 sides with flat bearing surfaces and 2 sides with flat and vee bearing surfaces. Vials are unsealed... | |
| PREMIUM QUALITY SOLID SQUARES Accuracy according to DIN 875/1+2 FEATURES: Made from high quality tool steel. Squares have true right angles inside and outside. Beams and blades are precision ground. | |
| SUPER HIGH PRECISON BEVEL EDGE SQUARES FEATURES: Made stainless steel. Hardened throughout, stress relieved, precision ground and lapped. DIN 875/00 (Highest Precision) Model No. 18370, Bevel Edge Square 2" X... | |
| SUPER HIGH PRECISON BEVEL EDGE SQUARES FEATURES: Made stainless steel. Hardened throughout, stress relieved, precision ground and lapped. DIN 875/00 (Highest Precision) Model No. 18370, Bevel Edge Square 3" X... | |
| SUPER HIGH PRECISON BEVEL EDGE SQUARES FEATURES: Made stainless steel. Hardened throughout, stress relieved, precision ground and lapped. DIN 875/00 (Highest Precision) Model No. 18372, Bevel Edge Square 4" X... | |
| SUPER HIGH PRECISON BEVEL EDGE SQUARES FEATURES: Made stainless steel. Hardened throughout, stress relieved, precision ground and lapped. DIN 875/00 (Highest Precision) Model No. 18373, Bevel Edge Square 6" X... | |
| SUPER HIGH PRECISON BEVEL EDGE SQUARES FEATURES: Made stainless steel. Hardened throughout, stress relieved, precision ground and lapped. DIN 875/00 (Highest Precision) Model No. 18374, Bevel Edge Square 8" X... | |
| SUPER HIGH PRECISON BEVEL EDGE SQUARES FEATURES: Made stainless steel. Hardened throughout, stress relieved, precision ground and lapped. DIN 875/00 (Highest Precision) Model No. 18375, Bevel Edge Square 12" X... |