Flexbar Machine Corporation COMPAC VERTICAL TEST INDICATOR 224GA 12358

Description
FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12358, Compac Vertical Test Indicator 224GA Compac Code: 224GA Reading Inch: .0005 Travel Inch: .06 Travel per rev. Inch: .02 Dial + Inch: 1.575 Contact Point L inch: .72
Description
FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12358, Compac Vertical Test Indicator 224GA Compac Code: 224GA Reading Inch: .0005 Travel Inch: .06 Travel per rev. Inch: .02 Dial + Inch: 1.575 Contact Point L inch: .72

Suppliers

Company
Product
Description
Supplier Links
COMPAC VERTICAL TEST INDICATOR 224GA - 12358 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC VERTICAL TEST INDICATOR 224GA
12358
COMPAC VERTICAL TEST INDICATOR 224GA 12358
FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12358, Compac Vertical Test Indicator 224GA Compac Code: 224GA Reading Inch: .0005 Travel Inch: .06 Travel per rev. Inch: .02 Dial + Inch: 1.575 Contact Point L inch: .72

FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS

HIGHEST QUALITY • SWISS MADE

FEATURES (all models):

  • Wide range.
  • Reversible action contact point without lever.
  • Identical direction of the hands for both actions (clockwise).
  • Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment.
  • Main pivot on oversized self adjusting angular contact bearings.
  • Fastening on dovetails machined directly in the indicator body.
  • Body and dial ring dull chrome plated.
  • Rotating dial.
  • Not influenced by magnetic fields used in ordinary mechanics.
  • Packed in plastic box. Model No. 12358, Compac Vertical Test Indicator 224GA
  • Compac Code: 224GA
  • Reading Inch: .0005
  • Travel Inch: .06
  • Travel per rev. Inch: .02
  • Dial + Inch: 1.575
  • Contact Point L inch: .72
Supplier's Site
COMPAC VERTICAL TEST INDICATOR 224GA - 12358 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC VERTICAL TEST INDICATOR 224GA
12358
COMPAC VERTICAL TEST INDICATOR 224GA 12358
FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS HIGHEST QUALITY • SWISS MADE FEATURES (all models): Wide range. Reversible action contact point without lever. Identical direction of the hands for both actions (clockwise). Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment. Main pivot on oversized self adjusting angular contact bearings. Fastening on dovetails machined directly in the indicator body. Body and dial ring dull chrome plated. Rotating dial. Not influenced by magnetic fields used in ordinary mechanics. Packed in plastic box. Model No. 12358, Compac Vertical Test Indicator 224GA Compac Code: 224GA Reading Inch: .0005 Travel Inch: .06 Travel per rev. Inch: .02 Dial + Inch: 1.575 Contact Point L inch: .72

FLEXBAR-COMPAC VERTICAL TYPE TEST INDICATORS

HIGHEST QUALITY • SWISS MADE

FEATURES (all models):

  • Wide range.
  • Reversible action contact point without lever.
  • Identical direction of the hands for both actions (clockwise).
  • Standard contact point with tungsten carbide ball + 2mm rotatable by 180°. Other models with ball + 0,8 or 3mm easily interchangeable without adjustment.
  • Main pivot on oversized self adjusting angular contact bearings.
  • Fastening on dovetails machined directly in the indicator body.
  • Body and dial ring dull chrome plated.
  • Rotating dial.
  • Not influenced by magnetic fields used in ordinary mechanics.
  • Packed in plastic box. Model No. 12358, Compac Vertical Test Indicator 224GA
  • Compac Code: 224GA
  • Reading Inch: .0005
  • Travel Inch: .06
  • Travel per rev. Inch: .02
  • Dial + Inch: 1.575
  • Contact Point L inch: .72
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 12358 12358
Product Name COMPAC VERTICAL TEST INDICATOR 224GA COMPAC VERTICAL TEST INDICATOR 224GA
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Height Gauges - 3049036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Height Gage
Range 11.81 inch (300 mm)
View Details
Premium Short Shank Inspection Balls - 29061 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Linear Distance Measuring System - Model U304396 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details