Flexbar Machine Corporation DIGI-KANON CALIPER 8" 15741

Description
DIGI-MET Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Accuracy: .001" Resolution: .0005" Direct RS232 output Model No. 15741, 8" (200mm) Digi-Kanon Style Caliper Above models include Deluxe Wooden Case
Description
DIGI-MET Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Accuracy: .001" Resolution: .0005" Direct RS232 output Model No. 15741, 8" (200mm) Digi-Kanon Style Caliper Above models include Deluxe Wooden Case

Suppliers

Company
Product
Description
Supplier Links
DIGI-KANON CALIPER 8
Islandia, NY, USA
DIGI-KANON CALIPER 8"
15741
DIGI-KANON CALIPER 8" 15741
DIGI-MET Universal Style Calipers With 4-Way Measurement - .0005"/.01mm Resolution Made from hardened stainless steel. High precision machined frame. Accuracy: .001" Resolution: .0005" Direct RS232 output Model No. 15741, 8" (200mm) Digi-Kanon Style Caliper Above models include Deluxe Wooden Case

DIGI-MET Universal Style Calipers

With 4-Way Measurement - .0005"/.01mm Resolution

Made from hardened stainless steel. High precision machined frame.

  • Accuracy: .001"
  • Resolution: .0005"
  • Direct RS232 output Model No. 15741, 8" (200mm) Digi-Kanon Style Caliper
    Above models include Deluxe Wooden Case
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15741
Product Name DIGI-KANON CALIPER 8"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 35RDC - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0248 to 0.8976 inch (0.6300 to 22.8 mm)
View Details
Precision Slip Fit Inspection Balls - 29081 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 7255715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Caliper
Minimum Graduation / Resolution 7.87E-4 inch (0.0200 mm)
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details