Flexbar Machine Corporation VERNIER CALIPER 0-120" 18306

Description
PRECISION WORKSHOP VERNIER CALIPER MODELS RANGING FROM 16" TO 120" .001" GRADUATIONS (Inch reading only) Hardened stainless steel throughout, precision ground and lapped for accuracy. Open face design with easy-to-read "no glare" chromed vernier. Fine adjustment screw on all models. Extra-long jaws for larger workpieces. Meets or exceeds Federal accuracy specs. Case not included.* *Available upon request. Phone or Fax. Model No. 18306, Preisser Vernier Caliper Measuring Range: 0-120" Depth of Jaw: 8"
Description
PRECISION WORKSHOP VERNIER CALIPER MODELS RANGING FROM 16" TO 120" .001" GRADUATIONS (Inch reading only) Hardened stainless steel throughout, precision ground and lapped for accuracy. Open face design with easy-to-read "no glare" chromed vernier. Fine adjustment screw on all models. Extra-long jaws for larger workpieces. Meets or exceeds Federal accuracy specs. Case not included.* *Available upon request. Phone or Fax. Model No. 18306, Preisser Vernier Caliper Measuring Range: 0-120" Depth of Jaw: 8"

Suppliers

Company
Product
Description
Supplier Links
VERNIER CALIPER 0-120
Islandia, NY, USA
VERNIER CALIPER 0-120"
18306
VERNIER CALIPER 0-120" 18306
PRECISION WORKSHOP VERNIER CALIPER MODELS RANGING FROM 16" TO 120" .001" GRADUATIONS (Inch reading only) Hardened stainless steel throughout, precision ground and lapped for accuracy. Open face design with easy-to-read "no glare" chromed vernier. Fine adjustment screw on all models. Extra-long jaws for larger workpieces. Meets or exceeds Federal accuracy specs. Case not included.* *Available upon request. Phone or Fax. Model No. 18306, Preisser Vernier Caliper Measuring Range: 0-120" Depth of Jaw: 8"

PRECISION WORKSHOP VERNIER CALIPER

MODELS RANGING FROM 16" TO 120"

.001" GRADUATIONS (Inch reading only)

  • Hardened stainless steel throughout, precision ground and lapped for accuracy.
  • Open face design with easy-to-read "no glare" chromed vernier.
  • Fine adjustment screw on all models.
  • Extra-long jaws for larger workpieces.
  • Meets or exceeds Federal accuracy specs.
  • Case not included.*
    *Available upon request. Phone or Fax. Model No. 18306, Preisser Vernier Caliper
  • Measuring Range: 0-120"
  • Depth of Jaw: 8"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18306
Product Name VERNIER CALIPER 0-120"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
Precision Slip Fit Inspection Balls - 29080 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 7251911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Caliper
Minimum Graduation / Resolution 7.87E-4 inch (0.0200 mm)
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details