Flexbar Machine Corporation MIGHTY MAG WITH 1" TRAVEL INDICATOR 12026

Description
FLEXBAR MIGHTY MAG The Versatile Magnetic Base Powerful - Accurate-50 Lb. Pull. Zinc Die-Cast Housing Has Nicely Painted Finish 5 different locations for mounting accessories. 3 positions 1/4-20 for lug mounts. 1 tapped hole 10-32. 1 reamed hole 3/8". 1 utility hole with clamping screw. Size 4 1/2" x 1" x 1 1/4". Model No. 12026, Mighty Mag wth 1" Travel Indicator.
Description
FLEXBAR MIGHTY MAG The Versatile Magnetic Base Powerful - Accurate-50 Lb. Pull. Zinc Die-Cast Housing Has Nicely Painted Finish 5 different locations for mounting accessories. 3 positions 1/4-20 for lug mounts. 1 tapped hole 10-32. 1 reamed hole 3/8". 1 utility hole with clamping screw. Size 4 1/2" x 1" x 1 1/4". Model No. 12026, Mighty Mag wth 1" Travel Indicator.

Suppliers

Company
Product
Description
Supplier Links
MIGHTY MAG WITH 1
Islandia, NY, USA
MIGHTY MAG WITH 1" TRAVEL INDICATOR
12026
MIGHTY MAG WITH 1" TRAVEL INDICATOR 12026
FLEXBAR MIGHTY MAG The Versatile Magnetic Base Powerful - Accurate-50 Lb. Pull. Zinc Die-Cast Housing Has Nicely Painted Finish 5 different locations for mounting accessories. 3 positions 1/4-20 for lug mounts. 1 tapped hole 10-32. 1 reamed hole 3/8". 1 utility hole with clamping screw. Size 4 1/2" x 1" x 1 1/4". Model No. 12026, Mighty Mag wth 1" Travel Indicator.

FLEXBAR MIGHTY MAG

The Versatile Magnetic Base
Powerful - Accurate-50 Lb. Pull. Zinc Die-Cast Housing Has Nicely Painted Finish

  • 5 different locations for mounting accessories.
  • 3 positions 1/4-20 for lug mounts.
  • 1 tapped hole 10-32.
  • 1 reamed hole 3/8".
  • 1 utility hole with clamping screw.
  • Size 4 1/2" x 1" x 1 1/4". Model No. 12026, Mighty Mag wth 1" Travel Indicator.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 12026
Product Name MIGHTY MAG WITH 1" TRAVEL INDICATOR
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 327023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Minimum Graduation / Resolution 7.87E-4 inch (0.0200 mm)
Accuracy +/-0.02 mm
View Details
Tapped Construction Balls - 29092 - Jergens, Inc.
Specs
Measurement Scale / Units Metric
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
External Supermicrometer - SuperMicrometer™ : Model B 625 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details