Flexbar Machine Corporation DEPTH MICROMETER SET-0-6" 15775

Description
0-6" DEPTH MICROMETER SET .001" Graduations FEATURES: Base is hardened and ground. Length of base - 4". Hardened and ground screw has 1" movement. 0-6" depth measurement capability. Rods are easily interchangeable. Satin chrome finish.Model No. 15775, 0-6" Depth Micrometer Set
Description
0-6" DEPTH MICROMETER SET .001" Graduations FEATURES: Base is hardened and ground. Length of base - 4". Hardened and ground screw has 1" movement. 0-6" depth measurement capability. Rods are easily interchangeable. Satin chrome finish.Model No. 15775, 0-6" Depth Micrometer Set

Suppliers

Company
Product
Description
Supplier Links
DEPTH MICROMETER SET-0-6
Islandia, NY, USA
DEPTH MICROMETER SET-0-6"
15775
DEPTH MICROMETER SET-0-6" 15775
0-6" DEPTH MICROMETER SET .001" Graduations FEATURES: Base is hardened and ground. Length of base - 4". Hardened and ground screw has 1" movement. 0-6" depth measurement capability. Rods are easily interchangeable. Satin chrome finish.Model No. 15775, 0-6" Depth Micrometer Set

0-6" DEPTH MICROMETER SET

.001" Graduations

FEATURES:

  • Base is hardened and ground.
  • Length of base - 4".
  • Hardened and ground screw has 1" movement.
  • 0-6" depth measurement capability.
  • Rods are easily interchangeable.
  • Satin chrome finish.Model No. 15775, 0-6" Depth Micrometer Set
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 15775
Product Name DEPTH MICROMETER SET-0-6"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 35RDC - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0248 to 0.8976 inch (0.6300 to 22.8 mm)
View Details
Micrometers - 327254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 7.87 inch (200 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details