Flexbar Machine Corporation Datasheets for Depth Gages
Depth gages are used to measure of the depth of holes, cavities, or other component features.
Depth Gages: Learn more
| Product Name | Notes |
|---|---|
| DIGI-MET DEPTH GAGE FOR SLOT/GROOVE MEASUREMENT Supplied with Interchangeable Flat & Spherical 4mm Diameter Anvils 0-4"/100mm Measuring Range .0005"/0.01mm Resolution Specifications: Stainless steel Locking screw Replaceable measuring pin dia. 7.5... | |
| Digi-Met Depth Gage with IP-65 Protection Deluxe Waterproof Depth Gage System with Interchangeable Base Attachments* and Offset Measuring Attachment* *Order Separately Specifications: IP-65 protection acc. to EN 60529 Stainless Steel... | |
| DIGI-MET Depth Gage with Steel Point For Small Hole Depth Measurement Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. DIGI-MET electronic... | |
| DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18210, Digi-Met... | |
| DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18211, Digi-Met... | |
| DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18212, Digi-Met... | |
| DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18213, Digi-Met... | |
| DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18214, Digi-Met... | |
| DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18215 Digi-Met... | |
| DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18218, Digi-Met... | |
| DIGI-MET DEPTH GAGES Resolution: .0005"/.01mm. Repeatability: 1 digit 10µm/.0005". Precision made of stainless steel - measuring surfaces hardened and lapped. All gages feature DIGI-MET electronic functions. Model No. 18219, Digi-Met... | |
| Flexbar General Purpose Digital Depth Gage All purpose Depth Measurements Up to 1"/25mm. Ideal for Tire Tread Measurements. Features: Range: 0-1"/25mm Resolution: .0005"/.01mm Base Width: 1.75"/45mm Includes fitted case |