Flexbar Machine Corporation DIAL INDICATOR,.500"..001" GRAD,MAG PLT,LUG 12004

Description
FLEXBAR PRECISION DIAL INDICATORS Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced. Inch and Metric Models Available. SPECIFICATIONS AND QUALITY FEATURES: Tolerance pointers standard Bearings made from special brass. Bezel clamp standard. Lug Back is integral with case. Constant measuring pressure return spring lever. Hardened and lapped pinions. Stainless steel hardened stem. Superfinished stainless steel rack spindle. Revolution counter on face. Rotatable Bezel with positive clamp for zero setting. Unbreakable crystal. All parts interchangeable. Totally enclosed case protects movement from dust and oil. Model No. 12004, Dial Indicator Graduations: .001" Range: .500" Dual Scale: 0-100 Diameter Stem: 3/8" Mounting: Magnetic Back and Central Lug Adapter Plate.
Description
FLEXBAR PRECISION DIAL INDICATORS Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced. Inch and Metric Models Available. SPECIFICATIONS AND QUALITY FEATURES: Tolerance pointers standard Bearings made from special brass. Bezel clamp standard. Lug Back is integral with case. Constant measuring pressure return spring lever. Hardened and lapped pinions. Stainless steel hardened stem. Superfinished stainless steel rack spindle. Revolution counter on face. Rotatable Bezel with positive clamp for zero setting. Unbreakable crystal. All parts interchangeable. Totally enclosed case protects movement from dust and oil. Model No. 12004, Dial Indicator Graduations: .001" Range: .500" Dual Scale: 0-100 Diameter Stem: 3/8" Mounting: Magnetic Back and Central Lug Adapter Plate.

Suppliers

Company
Product
Description
Supplier Links
DIAL INDICATOR,.500
Islandia, NY, USA
DIAL INDICATOR,.500"..001" GRAD,MAG PLT,LUG
12004
DIAL INDICATOR,.500"..001" GRAD,MAG PLT,LUG 12004
FLEXBAR PRECISION DIAL INDICATORS Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced. Inch and Metric Models Available. SPECIFICATIONS AND QUALITY FEATURES: Tolerance pointers standard Bearings made from special brass. Bezel clamp standard. Lug Back is integral with case. Constant measuring pressure return spring lever. Hardened and lapped pinions. Stainless steel hardened stem. Superfinished stainless steel rack spindle. Revolution counter on face. Rotatable Bezel with positive clamp for zero setting. Unbreakable crystal. All parts interchangeable. Totally enclosed case protects movement from dust and oil. Model No. 12004, Dial Indicator Graduations: .001" Range: .500" Dual Scale: 0-100 Diameter Stem: 3/8" Mounting: Magnetic Back and Central Lug Adapter Plate.

FLEXBAR PRECISION DIAL INDICATORS

Featuring Unique Combination of Central Lug and Magnetic Back Plate. Each Face Has Dual Scale Continuous & Balanced.
Inch and Metric Models Available.

SPECIFICATIONS AND QUALITY FEATURES:

  • Tolerance pointers standard
  • Bearings made from special brass.
  • Bezel clamp standard.
  • Lug Back is integral with case.
  • Constant measuring pressure return spring lever.
  • Hardened and lapped pinions.
  • Stainless steel hardened stem.
  • Superfinished stainless steel rack spindle.
  • Revolution counter on face.
  • Rotatable Bezel with positive clamp for zero setting.
  • Unbreakable crystal.
  • All parts interchangeable.
  • Totally enclosed case protects movement from dust and oil. Model No. 12004, Dial Indicator
  • Graduations: .001"
  • Range: .500"
  • Dual Scale: 0-100
  • Diameter Stem: 3/8"
  • Mounting: Magnetic Back and Central Lug Adapter Plate.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 12004
Product Name DIAL INDICATOR,.500"..001" GRAD,MAG PLT,LUG
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Precision Slip Fit Inspection Balls - 29080 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Plug Gauges & Ring Gauges - 1770530 - RS Components, Ltd.
Specs
Measurement Scale / Units Metric
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details